EN
  • EN
  • DE

MAX4051ACSE

Part No MAX4051ACSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 100OHM 16SOIC / 1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Circuits 1
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm (Max)
Voltage - Supply, Single (V+) 2V ~ 16V
Voltage - Supply, Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Max) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX4051
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848388-MAX4051ACSE
Ultra Librarian 3D Model Ultra Librarian MAX4051ACSE CAD Model

Description

The MAX4051ACSE from Maxim Integrated is a high-performance analog multiplexer that offers precision signal routing for your electronic designs. This versatile component is part of the MAX405x series, which are monolithic CMOS analog multiplexers/demultiplexers. The MAX4051ACSE is a single-ended 8-channel multiplexer with a common output/input channel. It operates from a single supply ranging from +4.5V to +30V or from dual supplies of ±4.5V up to ±20V, making it a flexible choice for a wide range of applications.

With its low on-resistance (<100 ohms) and low charge injection (10pC), this device ensures minimal signal distortion and is suitable for handling audio, video, or any other analog signals. The on-resistance is matched between switches to within 5 ohms and is flat (0.5 ohms) over the specified signal range, providing excellent linearity and low signal attenuation.

The MAX4051ACSE features fast switching times, with tON less than 175ns and tOFF less than 145ns, allowing for efficient signal routing and high-speed operation. The device also boasts a high off-isolation of -80dB at 1MHz, which is critical for reducing crosstalk between channels in complex systems.

For digital interfacing, the MAX4051ACSE includes TTL/CMOS-compatible control inputs, which makes it easy to integrate with microcontrollers and other digital logic systems. Additionally, its 16-pin narrow SO package is designed for space-saving in PCB layouts, making it ideal for compact electronic devices.

Applications for the MAX4051ACSE are diverse and include signal routing in communication systems, data acquisition systems, test equipment, audio/video switching, and any application requiring high-performance analog signal management. The robustness of this multiplexer, combined with Maxim Integrated's reputation for high-quality integrated circuits, makes the MAX4051ACSE a reliable and efficient solution for your multiplexing needs.

Key Features:

  • 8-to-1 Single-Ended Analog Multiplexer
  • Single-Supply Operation from +4.5V to +30V
  • Dual-Supply Operation from ±4.5V to ±20V
  • Low On-Resistance (<100 ohms)
  • Low Charge Injection (10pC)
  • Fast Switching Times (tON < 175ns, tOFF < 145ns)
  • High Off-Isolation (-80dB at 1MHz)
  • TTL/CMOS-Compatible Control Inputs
  • 16-Pin Narrow SO Package

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3891 $53.8910
23+ $4.4219 $101.7037
36+ $4.2837 $154.2132
49+ $4.1455 $203.1295
63+ $4.0073 $252.4599
84+ $3.5928 $301.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess