EN
  • EN
  • DE

MAX4038EBL+T

Part No MAX4038EBL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 9UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 9-WLP
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 9-WFBGA, WLBGA
Case / Package 9-WLP
Family Name MAX4038
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAX4038EBLT, MAX4038EBL+TDKR, MAX4038EBL+T-ND, MAX4038EBL+TTR, MAX4038EBL+TCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881678-MAX4038EBL+T
Ultra Librarian 3D Model Ultra Librarian MAX4038EBL+T CAD Model

Description

The Maxim Integrated MAX4038EBL+T is a high-performance, low-power, single-supply operational amplifier that is ideal for a wide range of applications. This precision amplifier is part of Maxim's commitment to providing energy-efficient and space-saving solutions for today's electronic devices.

Key Features

  • Single-Supply Operation: The MAX4038EBL+T operates from a single supply voltage, ranging from 2.7V to 5.5V, making it versatile for both portable and fixed applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this amplifier maintains low quiescent current, helping to extend battery life in portable devices.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining a low distortion level, making it suitable for audio applications, sensor conditioning, and other analog circuits.
  • Rail-to-Rail Output: The rail-to-rail output capability of the MAX4038EBL+T allows for maximum dynamic range, which is particularly useful in single-supply operations where headroom is limited.
  • High Accuracy: With its precision specifications, the MAX4038EBL+T offers excellent DC accuracy, which translates to reliable performance in critical applications such as medical devices and instrumentation.
  • Stability: The operational amplifier is internally compensated for stability with capacitive loads, ensuring reliable performance in a variety of circuit configurations.

Applications

The MAX4038EBL+T is suitable for a range of applications, including but not limited to:

  • Portable Battery-Powered Devices
  • Sensor Signal Conditioning
  • Active Filters and Amplifiers
  • Data Acquisition Systems
  • Audio Processing
  • Analog Interface Circuits

With its small form factor and robust feature set, the MAX4038EBL+T is an excellent choice for designers looking to incorporate a reliable and efficient operational amplifier into their projects. Maxim Integrated's dedication to quality ensures that this component will deliver consistent performance and help drive innovation in electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess