EN
  • EN
  • DE
  • IT

MAX4030EESA+T

Part No MAX4030EESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP DUAL 144MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications General
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 144MHz
SR - Slew Rate 115 V/μs
Operating Supply Current 12mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 703503-MAX4030EESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4030
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4030EESA+T CAD Model

Description

Maxim Integrated's MAX4030EESA+T: High-Output-Drive, Single-Supply Op Amp

The MAX4030EESA+T from Maxim Integrated is a high-performance, single-supply operational amplifier that is designed to deliver precision and power in a compact package. This op amp is part of a family of devices that offer a unique combination of high output drive capability, low noise, and low distortion, making it an ideal choice for a wide range of applications, including sensor interfaces, industrial control systems, and audio processing circuits.

With its single-supply voltage range of 2.7V to 6.5V, the MAX4030EESA+T provides designers with a flexible and power-efficient solution that is well-suited for battery-powered and portable devices. This operational amplifier features a rail-to-rail output stage, which allows for maximum dynamic range, especially important in low-voltage applications.

The MAX4030EESA+T comes in an 8-pin SOIC package, providing a compact footprint that is beneficial for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable performance in a variety of environments, from industrial to outdoor applications.

Key features of the MAX4030EESA+T include:

  • High output drive: Capable of driving heavy loads with ease.
  • Low input bias current: Ensures accuracy in high-impedance sensor circuits.
  • Low voltage noise: Minimizes interference and enhances signal integrity.
  • Low total harmonic distortion (THD): Preserves signal fidelity in audio and instrumentation applications.
  • Fast settling time: Ideal for high-speed signal processing.

These characteristics make the MAX4030EESA+T an excellent choice for designers looking for an op amp that can handle demanding applications without compromising on space or power consumption. Whether it's for amplifying low-level signals, driving ADC inputs, or buffering DAC outputs, the MAX4030EESA+T delivers the performance and reliability expected from a leading manufacturer like Maxim Integrated.

For engineers and product designers seeking a robust and versatile operational amplifier, the MAX4030EESA+T represents a solution that balances power, precision, and efficiency in a single, easy-to-integrate component.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess