Product Overview: Maxim Integrated MAX40010HAUT+T
The MAX40010HAUT+T from Maxim Integrated is a high-precision, low-power current-sense amplifier designed for a wide array of applications. This device is part of Maxim's extensive amplifier portfolio, known for its advanced integration and reliability in various electronic systems.
Key Features
- High Accuracy: The MAX40010HAUT+T offers a precision current sensing solution, which allows it to detect very small voltage differences across shunt resistors, making it ideal for monitoring battery consumption, power management, and overcurrent protection.
- Low Power Consumption: It is optimized for power-sensitive applications with its low quiescent current, ensuring minimal impact on the overall power budget of the system it is integrated into.
- Wide Input Common-Mode Range: This amplifier operates over a wide input common-mode range, making it suitable for both high-side and low-side current sensing in systems with varying ground potentials.
- Adjustable Gain: It features externally configurable gain settings, providing flexibility to the designer to tailor the amplifier for specific application requirements.
- Small Package: The MAX40010HAUT+T comes in a compact, 6-pin SOT-23 package, enabling it to fit into space-constrained applications without compromising performance.
Applications
The device is versatile and can be used in several applications such as:
- Portable and battery-powered devices
- Power management systems
- Overcurrent and fault protection circuits
- Automotive systems
- Telecommunication infrastructure
Technical Specifications
- Supply Voltage Range: 2.7V to 5.5V
- Operating Temperature: -40°C to +125°C
- Gain Error: ±0.5% (max)
- Quiescent Current: 20µA (typ)
The MAX40010HAUT+T is a testament to Maxim Integrated's commitment to providing high-quality, efficient, and versatile integrated circuits. Whether you're designing a complex automotive system or a simple power management unit, this current-sense amplifier is engineered to deliver precise measurements and reliable performance in a miniature package.