EN
  • EN
  • DE

MAX40002ANS12+T

Part No MAX40002ANS12+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/VOLT REF 4WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.7V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 3.3V
Current - Input Bias (Max) 0.03µA
Current - Quiescent (Max) 1.1µA
Propagation Delay (Max) 9µs (Typ)
Hysteresis 8mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 4-XFBGA, WLBGA
Mounting Type Surface Mount
Supplier Device Package 4-WLP (0.73x0.73)
Base Product Number MAX40002
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075331-MAX40002ANS12+T
Ultra Librarian 3D Model Ultra Librarian MAX40002ANS12+T CAD Model

Description

The MAX40002ANS12+T is a high-performance, low-power, single comparator from Maxim Integrated, designed to provide fast response times and precise voltage comparison in a wide range of electronic applications. This tiny, advanced comparator is an ideal choice for portable and battery-powered devices due to its ultra-small footprint and power efficiency.

Key Features

  • Low Power Consumption: The device operates with a quiescent current as low as 0.9µA, making it suitable for power-sensitive applications.
  • Fast Propagation Delay: With a propagation delay of just 4µs, the MAX40002ANS12+T ensures rapid response times, which is critical in high-speed signal processing.
  • Wide Supply Voltage Range: It can be powered by a supply voltage ranging from 1.7V to 5.5V, allowing flexibility in various system designs.
  • Operating Temperature Range: The device can operate over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Push-Pull Output Stage: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor and helps to reduce component count and system complexity.
  • Small Package: It comes in a tiny, 4-bump WLP (Wafer-Level Package) with a 0.73mm x 0.73mm footprint, ideal for space-constrained applications.

Applications

The MAX40002ANS12+T is versatile and can be used in a variety of applications, including:

  • Battery Monitoring
  • Window Comparators
  • Threshold Detectors/Sensors
  • Portable and Wearable Devices
  • Energy Management Systems
  • Medical Devices

Conclusion

Maxim Integrated's MAX40002ANS12+T offers a blend of speed, precision, and power efficiency in a micro-sized package, making it an excellent choice for designers looking to optimize their system's performance while maintaining low power consumption. Whether it's for consumer electronics, industrial monitoring, or medical equipment, this comparator is engineered to meet the stringent requirements of a broad array of applications.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess