EN
  • EN
  • DE

MAX397CPI

Part No MAX397CPI
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description Precision, 16-Channel/Dual 8-Channel, Low-Voltage, CMOS Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073561-MAX397CPI
Package Tube;Tube
Product Status Obsolete
Multiplexer/Demultiplexer Circuit 8:1
Number of Circuits 2
On-State Resistance (Max) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.8Ohm
Voltage - Supply, Single (V+) 2.7 V ~ 16 V
Voltage - Supply, Dual (V±) ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Max) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 11pF, 80pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -92dB @ 100kHz
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Ultra Librarian 3D Model Ultra Librarian MAX397CPI CAD Model

Description

Maxim Integrated MAX397CPI Precision, 16-Channel/Dual 8-Channel, Low-Voltage, CMOS Analog Multiplexers/Switches

The MAX397CPI from Maxim Integrated is a versatile and highly precise analog multiplexer that offers exceptional performance for a wide range of applications. This component is designed to function as either a 16-channel single-ended analog multiplexer or as a dual 8-channel multiplexer, providing flexibility for designers to integrate it into various circuit configurations.

Built with CMOS technology, the MAX397CPI ensures low power consumption and high-speed operation, making it an ideal choice for battery-powered and portable devices. It operates with a single supply voltage ranging from +4.5V to +30V or a dual supply from ±4.5V to ±20V, which allows it to be used in systems with various power requirements.

The MAX397CPI features low charge injection, low power consumption, and an ESD tolerance of 2000V, which contributes to its robustness and reliability in harsh environments. It also boasts low cross-talk and off-leakage current, ensuring that signals are switched with high integrity and minimal interference, which is crucial for precision applications.

This multiplexer is also equipped with break-before-make switching action, which prevents momentary shorting when switching channels. This feature is particularly important in preventing damage to sensitive components and maintaining signal integrity during the switching process.

The MAX397CPI comes in a 28-pin plastic DIP package, which is suitable for a variety of PCB layouts. Its pin configuration is thoughtfully designed to facilitate ease of integration into existing designs or for use in new projects.

Applications for the MAX397CPI are diverse and include data acquisition systems, communication systems, and avionics. Its precision and reliability make it an excellent choice for engineers and designers looking for a high-quality analog multiplexer that can handle multiple signal paths without compromising performance.

With Maxim Integrated's reputation for producing high-performance integrated circuits, the MAX397CPI is a product that designers can trust for their most demanding analog multiplexing needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.8323
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9880 $64.9400
11+ $10.6572 $117.2292
17+ $10.3234 $175.4978
24+ $9.9908 $239.7792
30+ $9.6581 $289.7430
41+ $8.6590 $355.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess