The MAX3955ETJ+T is a cutting-edge, highly integrated laser driver designed and manufactured by Maxim Integrated. This device is engineered to cater to the demanding requirements of high-speed optical communication systems, providing a reliable solution for driving edge-emitting lasers and vertical-cavity surface-emitting lasers (VCSELs) in fiber optic modules.
With its wide range of applications, the MAX3955ETJ+T is an ideal choice for use in 10Gbps Ethernet, Fibre Channel, and SONET/SDH platforms. It is also suitable for other high-speed data communication links that require modulation and automatic power control (APC) of a laser diode.
Key Features:
- High-Speed Performance: The device supports data rates up to 11.3Gbps, making it suitable for the latest high-speed communication protocols.
- Automatic Power Control: The integrated APC loop ensures consistent optical output power, compensating for temperature and aging effects on the laser diode.
- Integrated Waveform Shaping: The device includes programmable rise and fall time control to optimize the optical eye diagram, which is crucial for maintaining signal integrity over long distances.
- Low Power Consumption: Designed with power efficiency in mind, the MAX3955ETJ+T minimizes heat generation and power usage, which is essential for dense optical networking equipment.
- Compact Package: Housed in a 32-pin thin QFN package, the device saves valuable board space and is suitable for small form-factor pluggable (SFP) modules and other compact optical transceivers.
Technical Specifications:
- Supply Voltage: 3.3V ±10%
- Operating Temperature Range: -40°C to +85°C
- Package Type: 32-pin TQFN (5mm x 5mm)
Overall, the MAX3955ETJ+T laser driver from Maxim Integrated represents a robust solution for designers looking to enhance the performance and reliability of their optical communication systems. With its advanced features and capabilities, it stands as a testament to Maxim Integrated's commitment to delivering high-quality, innovative semiconductor products.