EN
  • EN
  • DE

MAX3890ECB+

Part No MAX3890ECB+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829792-MAX3890ECB+
Ultra Librarian 3D Model Ultra Librarian MAX3890ECB+ CAD Model

Description

Maxim Integrated's MAX3890ECB+ Product Overview

The MAX3890ECB+ is a high-performance, 10.7Gbps serial-to-parallel data converter designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This advanced chip is an integral component for applications requiring rapid data acquisition and processing, such as in fiber optic communications, high-speed networking, and data storage systems.

Key Features and Benefits

  • High-Speed Performance: With a maximum data rate of 10.7Gbps, the MAX3890ECB+ is capable of handling the demands of high-throughput systems, ensuring quick and efficient data conversion from serial to parallel format.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a minimal power draw, which is crucial for maintaining the thermal integrity of high-speed systems and for reducing overall power costs.
  • Compact Design: The MAX3890ECB+ comes in a small, 64-pin TQFP-EP (Exposed Pad) package, making it an ideal solution for space-constrained applications without sacrificing performance.
  • Robust Signal Integrity: It features on-chip termination and pre-emphasis, which help to maintain signal integrity across long distances and through various transmission media, thus ensuring reliable data communication.
  • Flexible Integration: The device is compatible with various voltage supply levels, which facilitates integration into a wide range of system designs and architectures.

Applications

The MAX3890ECB+ is adept for use in several advanced technological domains, including:

  • Optical Network Transmission Systems
  • SONET/SDH Networks
  • High-Speed Data Routers and Switches
  • Backplane Data Communication
  • Storage Area Networks (SAN)

Maxim Integrated's commitment to quality and performance is evident in the MAX3890ECB+. This device is not only engineered to meet the rigorous demands of high-speed data environments but also to provide a reliable and efficient solution for serial-to-parallel data conversion needs. The integration of the MAX3890ECB+ into your system design ensures that you are leveraging the cutting-edge technology necessary for maintaining competitive edge in the fast-paced world of high-speed data communications.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess