EN
  • EN
  • DE

MAX3866E/D

Part No MAX3866E/D
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 2.5Gbps, +3.3V Combined Transimpedance/Limiting Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211229-MAX3866E/D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX3866E/D CAD Model

Description

Maxim Integrated MAX3866E/D Laser Diode Driver

The MAX3866E/D from Maxim Integrated is a high-performance, low-noise laser diode driver designed to meet the stringent requirements of optical communication systems. This advanced component is specifically engineered to drive laser diodes with precise modulation and bias currents, ensuring stable and reliable performance for fiber optic transmitters.

Key Features

  • Wide Bandwidth: The MAX3866E/D offers a wide modulation bandwidth, making it suitable for high-speed data transmission applications.
  • Low Noise: It incorporates noise reduction technology to maintain signal integrity, which is critical for maintaining the quality of communication.
  • High Output Current: Capable of delivering modulation currents up to 85mA and bias currents up to 100mA, it can drive a wide range of laser diodes.
  • Automatic Power Control (APC): This feature ensures consistent optical output power from the laser diode, compensating for temperature variations and diode aging.
  • Temperature Compensation: The built-in temperature compensation circuitry helps to maintain optimal performance across various environmental conditions.
  • Single 5V Supply: The device operates from a single 5V power supply, simplifying power management in system design.
  • Shutdown Feature: An integrated shutdown feature allows for power conservation and safety when the laser diode is not in use.

Applications

  • Fiber Optic Transmitters
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fibre Channel

The MAX3866E/D is available in a compact surface-mount package, making it ideal for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for system designers looking to improve the performance and reliability of their optical communication systems.

With Maxim Integrated's reputation for quality and reliability, the MAX3866E/D laser diode driver stands out as a top-tier component for high-speed optical networking equipment. Whether for telecommunications infrastructure, data centers, or industrial data links, this driver provides the precision and stability needed for today's high-speed optical networks.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $1.3456
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess