EN
  • EN
  • DE

MAX384EWN+

Part No MAX384EWN+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX CMOS DUAL-4CH LV 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Dual Supply
Operating Supply Voltage 2.7 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 703429-MAX384EWN+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX384
Introduction Date May 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX384EWN+ CAD Model

Description

Maxim Integrated's MAX384EWN+ Precision Voltage Monitor

The MAX384EWN+ is a high-precision voltage monitor designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced integrated circuit (IC) is specifically engineered to ensure the reliability and stability of power supplies by monitoring multiple supply voltages.

One of the standout features of the MAX384EWN+ is its ability to monitor up to four supply voltages simultaneously. This makes it an ideal choice for complex systems that require multiple power domains to be under constant surveillance. The IC is capable of monitoring voltages as low as 1.25V, providing versatility for various applications.

The precision of the MAX384EWN+ is a key aspect of its design. It offers an impressive accuracy level, ensuring that the monitored voltages are reported with high fidelity. This precision is critical for sensitive electronic systems where even minor fluctuations in voltage can lead to significant performance issues or system failures.

Equipped with a robust set of features, the MAX384EWN+ includes an adjustable reset threshold and a manual reset capability. The adjustable reset threshold allows users to set precise voltage levels at which the monitor will trigger an alert, providing customizable protection for different system requirements. The manual reset feature enables system designers to incorporate a user-initiated reset function, which can be useful in a variety of maintenance and troubleshooting scenarios.

The MAX384EWN+ comes in a compact 16-pin SOIC package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it maintains a wide operating temperature range from -40°C to +85°C, ensuring reliable operation in diverse environments.

In summary, the MAX384EWN+ from Maxim Integrated is a versatile and precise voltage monitor that offers comprehensive protection for multi-voltage systems. Its combination of accuracy, multiple voltage monitoring, and user-configurable features make it an essential component for ensuring the integrity and stability of electronic systems.

For more information, datasheets, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess