EN
  • EN
  • DE

MAX382CPN

Part No MAX382CPN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers with Latchable Inputs | IC MULTIPLEXER 8X1 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm (Maximum)
Supply Voltage , Single (V+) 2.7V ~ 16.5V
Supply Voltage , Dual (V±) ±3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX382
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213364-MAX382CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX382CPN CAD Model

Description

Maxim Integrated MAX382CPN Dual SPST CMOS Analog Switch

The MAX382CPN from Maxim Integrated is a precision, dual single-pole single-throw (SPST) analog switch designed to provide high-performance switching capabilities for a variety of applications. This CMOS device offers a combination of low power consumption and high switching speed, making it an ideal choice for battery-powered and portable devices, as well as for general-purpose analog switching tasks.

With its dual SPST configuration, the MAX382CPN can control two separate signal paths, allowing it to switch two different signals independently. This feature is particularly useful in applications where multiple analog signals require routing or isolation, such as audio signal routing, data acquisition systems, and communication devices.

The MAX382CPN operates with a single supply voltage ranging from +4.5V to +30V, or a dual supply voltage from ±4.5V to ±20V, providing the flexibility to be used in various circuit designs. The low on-resistance (<100 ohms) of the switch ensures minimal signal distortion and attenuation, preserving signal integrity and reducing power loss.

Another key feature of the MAX382CPN is its low charge injection, which minimizes the transient current spikes that can occur during switching. This characteristic is critical in precision analog applications, where such spikes can introduce noise and affect the accuracy of the signal.

The switch also boasts a high off-isolation of -80dB at 1MHz, ensuring that signals are well isolated when the switch is in the off position. This high isolation helps prevent crosstalk between channels, which is particularly important in multiplexing applications and when dealing with sensitive analog signals.

The MAX382CPN comes in a 16-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into printed circuit boards. Its industry-standard package and pinout make it a drop-in replacement for many existing designs, simplifying the upgrade process and reducing time to market for new products.

Overall, the Maxim Integrated MAX382CPN is a versatile and reliable choice for designers looking to incorporate high-quality analog switching into their electronic systems, with the assurance of performance and durability that comes with the Maxim Integrated brand.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess