EN
  • EN
  • DE

MAX3815ACCM+

Part No MAX3815ACCM+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description TMDS Digital Video Equalizer for HDMI/DVI Cables | IC DGTL VIDEO EQUALIZER 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Type Video Equalizer
Applications HDMI, DVI, Receivers
Mounting Style SMD
Manufacturer Package 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Family Part Number MAX3815
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1213359-MAX3815ACCM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX3815ACCM+ CAD Model

Description

Maxim Integrated's MAX3815ACCM+: High-Speed Cable Equalizer

The MAX3815ACCM+ is a compact and high-performance cable equalizer designed by Maxim Integrated to extend the reach of high-speed serial digital signals. This device is specifically engineered to equalize signals transmitted over long cables, enhancing the quality of the signal by reducing intersymbol interference (ISI) caused by cable losses. It is an ideal solution for applications such as digital video broadcasting, high-definition multimedia interfaces (HDMI), and other advanced video and data transmission systems.

The MAX3815ACCM+ operates over a wide frequency range, making it versatile for various high-speed data rates. It supports data rates up to 3.125 Gbps, ensuring compatibility with many of the current high-speed communication standards. The device is equipped with a unique adaptive equalization feature, which automatically adjusts the level of equalization to the optimal setting for the length and condition of the cable being used. This feature simplifies the design process, as it eliminates the need for manual equalization tuning.

The equalizer comes in a compact 12-pin QFN package, which is highly beneficial for space-constrained applications. Its small footprint allows for easy integration into existing designs without requiring significant board space. Additionally, the MAX3815ACCM+ operates with a single +3.3V supply voltage, further simplifying power supply design.

One of the key advantages of the MAX3815ACCM+ is its low power consumption, making it an energy-efficient choice for continuous operation in systems that require minimal power usage. Furthermore, the device features a power-down mode that further reduces power consumption when the equalizer is not in active use.

For designers and engineers looking for a reliable and efficient solution to maintain signal integrity over long cables, the MAX3815ACCM+ from Maxim Integrated offers a compelling combination of adaptive equalization, high data rate support, low power consumption, and a small package size. Its ease of integration and performance characteristics make it a valuable component in the development of advanced digital communication systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4342 $61.3026
6+ $16.7665 $100.5990
10+ $16.2426 $162.4260
13+ $15.7186 $204.3418
17+ $15.1947 $258.3099
23+ $13.6228 $313.3244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,409 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess