EN
  • EN
  • DE

MAX3801UGG+T

Part No MAX3801UGG+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24QFN / Adaptive Equalizer Interface 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Adaptive Equalizer
Voltage - Supply 3.3V
Package / Case 24-VQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Mounting Type Surface Mount
Base Product Number MAX380
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 211211-MAX3801UGG+T
Ultra Librarian 3D Model Ultra Librarian MAX3801UGG+T CAD Model

Description

Product Overview: MAX3801UGG+T from Maxim Integrated

The MAX3801UGG+T is a high-performance, compact, and versatile signal-conditioning IC designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This product is specifically engineered to optimize signal integrity for high-speed communication applications. The MAX3801UGG+T is an ideal solution for designers looking to enhance the performance of their systems where space is at a premium and power efficiency is crucial.

Key Features

  • Signal Equalization: The device includes an advanced signal equalizer that compensates for the signal loss in printed circuit boards (PCBs), backplanes, and cables. This feature ensures that high-speed data signals maintain their integrity over longer distances, improving overall system reliability.
  • High Data Rates: It supports data rates up to 12.5Gbps, making it suitable for a range of high-speed data applications including Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3801UGG+T operates with a minimal power draw, which is critical for thermal management and energy savings in dense electronic systems.
  • Small Form Factor: The device comes in a compact 24-pin TQFN package, allowing for space-saving integration into a variety of system designs without compromising performance.

Applications

The MAX3801UGG+T is suitable for a wide array of applications that require high-speed data transfer and signal conditioning. Its primary uses include:

  • Data Centers
  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • Storage Area Networks (SAN)
  • High-Performance Computing (HPC) Systems

Technical Specifications

The device boasts an impressive array of technical specifications that make it a robust choice for high-speed signal conditioning:

  • Supply Voltage Range: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 24-pin TQFN (4mm x 4mm)

Maxim Integrated's MAX3801UGG+T is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. With its combination of performance, efficiency, and compact size, this product stands out as an excellent choice for system designers seeking to push the boundaries of high-speed data transmission and signal integrity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6777 $58.0662
15+ $7.9418 $119.1270
23+ $7.6935 $176.9505
32+ $7.4451 $238.2432
41+ $7.1968 $295.0688
54+ $6.4518 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess