EN
  • EN
  • DE

MAX3740AETG+TD

Part No MAX3740AETG+TD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073553-MAX3740AETG+TD
Ultra Librarian 3D Model Ultra Librarian MAX3740AETG+TD CAD Model

Description

Maxim Integrated MAX3740AETG+TD Product Overview

The MAX3740AETG+TD from Maxim Integrated is a high-performance, low-power, multirate limiting amplifier designed for use in optical communication systems. This device is particularly suitable for 10Gbps applications, such as 10 Gigabit Ethernet, Fiber Channel, and SONET/SDH networks. Its primary function is to amplify the incoming weak signals to a level suitable for driving a modulator or a laser diode, while simultaneously limiting the amplitude of the output signal to prevent distortion.

Key Features

  • High-Speed Performance: The MAX3740AETG+TD operates at data rates up to 11.3Gbps, making it ideal for high-speed data transmission systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is critical for maintaining the overall system power budget.
  • Programmable Output Amplitude: The output amplitude of the MAX3740AETG+TD is programmable via an external resistor, allowing for fine-tuning to meet specific system requirements.
  • Signal Conditioning: The limiting amplifier provides excellent signal conditioning, including controlled output amplitude and jitter filtering, ensuring signal integrity across the optical network.
  • Wide Input Dynamic Range: It can handle a wide range of input signal levels, providing consistent performance across various operating conditions.

Applications

The MAX3740AETG+TD is versatile and can be deployed in a variety of optical networking equipment, including:

  • 10 Gigabit Ethernet transceivers
  • Fiber Channel transceivers
  • SONET/SDH optical modules
  • Optical amplifiers
  • Transponders

Package and Quality

The device comes in a 24-pin TQFN package with an exposed pad for enhanced thermal performance, ensuring reliable operation in thermally challenging environments. Maxim Integrated is committed to delivering high-quality products, and the MAX3740AETG+TD is no exception, meeting stringent industry standards for performance and reliability.

In summary, the MAX3740AETG+TD limiting amplifier is a crucial component for high-speed optical networks, offering a blend of high performance, flexibility, and efficiency that network designers and operators can rely on for robust data transmission.

You May Also Be Interested in

Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0392
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us
ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess