EN
  • EN
  • DE

MAX368EPN

Part No MAX368EPN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault-Protected Analog Multiplexer with Latch | IC MULTIPLEXER 8X1 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 1.8kOhm
Channel-to-Channel Matching (ΔRon) 180Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX368
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213339-MAX368EPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX368EPN CAD Model

Description

Maxim Integrated MAX368EPN Analog Multiplexer

The Maxim Integrated MAX368EPN is a high-performance, precision analog multiplexer that offers exceptional signal integrity and flexibility for a wide range of data acquisition and signal routing applications. This device is designed to efficiently switch single-ended or differential analog signals to a common output line, providing users with a versatile tool for managing multiple signal inputs in compact systems.

Key Features:

  • Channel Configuration: The MAX368EPN features a 16-channel single-ended or 8-channel differential input configuration, allowing for versatile signal management.
  • Low On-Resistance: With a typical on-resistance of only 100 ohms, this multiplexer ensures minimal signal attenuation and distortion, maintaining the integrity of the analog signal.
  • Low Crosstalk and Off-Isolation: The device is engineered to minimize crosstalk and off-isolation, ensuring that signals are cleanly and accurately routed without interference from adjacent channels.
  • Single or Dual Supply Operation: It can operate from a single +5V supply or dual ±5V supplies, providing flexibility in various system designs.
  • ESD Protection: The MAX368EPN includes electrostatic discharge (ESD) protection circuitry, which guards the device against the damaging effects of static electricity.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, which is critical for protecting the integrity of the signals and the connected components.

Applications:

The MAX368EPN is ideal for use in applications that require precise and reliable signal routing, such as:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Medical instrumentation
  • Process control systems

With its robust design and comprehensive feature set, the Maxim Integrated MAX368EPN analog multiplexer is a top choice for professionals seeking a reliable solution for managing multiple analog signals in their electronic designs. Its compact size, combined with its high level of integration, makes it an excellent choice for space-constrained applications where performance cannot be compromised.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7576 $59.0304
9+ $12.1088 $108.9792
13+ $11.7304 $152.4952
18+ $11.3520 $204.3360
23+ $10.9736 $252.3928
31+ $9.8384 $304.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess