EN
  • EN
  • DE
  • IT

MAX3665E/D

Part No MAX3665E/D
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description 622MBPS, ULTRA-LOW-POWER, 3.3V T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Type Transimpedance Preamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number MAX3665
Standard Package 456 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630638-MAX3665E/D
Ultra Librarian 3D Model Ultra Librarian MAX3665E/D CAD Model

Description

Maxim Integrated's MAX3665E/D Limiting Amplifier

The MAX3665E/D from Maxim Integrated is a high-performance, low-power, 622Mbps limiting amplifier designed to amplify low-level input signals to a fixed output level, regardless of the input signal's amplitude. This feature makes it an ideal choice for applications where a constant output amplitude is required, such as in fiber optic receivers for SDH/SONET systems.

One of the key advantages of the MAX3665E/D is its exceptional signal integrity. It maintains a high level of performance over a wide range of input signal levels, ensuring reliable operation in systems with varying signal conditions. The device operates from a single +3.3V supply, which simplifies power supply design and reduces power consumption, making it suitable for power-sensitive applications.

The MAX3665E/D boasts a fast 45ps typical rise and fall times, which is crucial for maintaining signal fidelity at high data rates. Its differential PECL outputs provide a robust signal interface that is compatible with standard PECL logic levels, facilitating easy integration into existing designs.

Additionally, the MAX3665E/D features a loss-of-signal (LOS) detection circuit that provides a logic-high output when the input signal falls below a programmable threshold. This functionality is essential for systems that require fault detection and signaling to maintain operational integrity.

Designed with flexibility in mind, the MAX3665E/D includes an input equalizer that compensates for frequency-dependent attenuation of the input signal when operating over long cable lengths or through passive components. This equalization helps to extend the usable range of the device and improves the quality of the received signal.

For ease of testing and evaluation, Maxim Integrated offers the MAX3665E/D in a compact, surface-mount package. This packaging, combined with the amplifier's low power consumption and high level of integration, makes it an excellent choice for compact, high-speed communication systems.

Overall, the MAX3665E/D is a versatile and reliable component that delivers consistent performance, making it an invaluable part of the signal chain in high-speed optical communication networks.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess