EN
  • EN
  • DE

MAX361CSE-T

Part No MAX361CSE-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 85 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 4pF, 4pF
Max Leakage Current (IS off) 500pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 207396-MAX361CSE-T
Ultra Librarian 3D Model Ultra Librarian MAX361CSE-T CAD Model

Description

Maxim Integrated's MAX361CSE-T Multiplexer

The MAX361CSE-T is a high-performance, low-voltage, single-ended analog multiplexer from Maxim Integrated. This device is designed to operate with a single +5V supply or dual ±5V supplies, making it versatile for a wide range of applications in the fields of data acquisition, communication systems, and process control where space and power are at a premium.

Constructed with Maxim's proprietary silicon-gate process, the MAX361CSE-T offers excellent digital and analog signal integrity. It features a 4-channel configuration, allowing for the selection of one out of four single-ended inputs to be passed to the output. Its low on-resistance (100Ω max) and low charge injection (10pC max) ensure minimal signal distortion, which is crucial for maintaining the integrity of high-precision analog signals.

One of the key advantages of the MAX361CSE-T is its fault-tolerant design. It can withstand over-voltage conditions of up to ±16V, even when powered off, which greatly enhances the robustness and reliability of the system it is integrated into. Additionally, the multiplexer's ESD protection exceeds 2000V per Method 3015.7, providing further resilience against electrostatic discharges that can occur during handling and operation.

With its fast switching speeds (turn-on time of 250ns and turn-off time of 175ns), the MAX361CSE-T is well-suited for applications that require rapid signal routing. The device's low power consumption is another attractive feature, with a quiescent current of just 5µA, making it ideal for power-sensitive designs.

The MAX361CSE-T comes in a compact 16-pin narrow SO package, which is surface-mountable and suitable for high-density PCB layouts. This, combined with its extended operating temperature range of -40°C to +85°C, allows the multiplexer to be used in a variety of environmental conditions.

In summary, the MAX361CSE-T from Maxim Integrated is a reliable and efficient solution for analog signal multiplexing, offering low on-resistance, fast switching times, and robust protection features in a small form factor.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess