EN
  • EN
  • DE

MAX359EWE+T

Part No MAX359EWE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 1.8 kOhm
Voltage - Supply, Dual (V±) ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Max) 300ns, 300ns (Typ)
Current - Leakage (IS(off)) (Max) 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 142907-MAX359EWE+T
Ultra Librarian 3D Model Ultra Librarian MAX359EWE+T CAD Model

Description

The MAX359EWE+T from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer with 16 channels. This precision analog switching component is designed for use in a variety of applications, including data acquisition systems, test equipment, and communication systems. Its robust design ensures reliability and durability, making it an ideal choice for both industrial and commercial applications.

Key Features

  • Multiple Channels: The device features 16 single-ended channels that can be configured as 8 differential pairs, providing flexibility in various signal routing applications.
  • Low On-Resistance: With a low on-resistance of 100Ω (max), the MAX359EWE+T offers minimal signal distortion and ensures high signal integrity.
  • Low Crosstalk and Off-Isolation: Its design minimizes crosstalk and off-isolation, which is crucial for maintaining the purity of signals being routed through the multiplexer.
  • Single Supply Operation: The device operates from a single +5V supply, simplifying power management in system designs.
  • ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, which guards the device against the damaging effects of static electricity.
  • Low Power Consumption: The MAX359EWE+T is optimized for low power consumption, making it suitable for battery-operated devices.

Applications

Due to its versatile nature, the MAX359EWE+T can be employed in a wide range of applications, including:

  • Data acquisition systems
  • Audio and video signal routing
  • Communication systems
  • Medical instrumentation
  • Industrial control systems

Technical Specifications

Parameter Value
Supply Voltage (VDD) +5V
On-Resistance (RON) 100Ω (max)
Operating Temperature -40°C to +85°C
Package 16-SOIC (W)

The MAX359EWE+T is available in a 16-SOIC (W) package and is specified for operation over the extended industrial temperature range of -40°C to +85°C. Maxim Integrated's commitment to quality and performance is evident in this multiplexer, making it a reliable and efficient solution for complex signal routing requirements.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess