EN
  • EN
  • DE

MAX3580ETJ+T

Part No MAX3580ETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VID DIR CONV TV TUNER 32TQFN / Video Tuner IC Serial 32-TQFN (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Professional Video
Control Interface Serial
Voltage - Supply 3.1V ~ 3.5V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX3580
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211104-MAX3580ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX3580ETJ+T CAD Model

Description

Maxim Integrated MAX3580ETJ+T Digital Terrestrial Tuner

The MAX3580ETJ+T from Maxim Integrated is a state-of-the-art digital terrestrial tuner designed for use in a wide range of applications, including digital video broadcasting (DVB), set-top boxes, and personal video recorders. This compact and versatile tuner is capable of receiving terrestrial TV signals and converting them into a digital format that can be processed by a variety of multimedia devices.

With its advanced technology, the MAX3580ETJ+T offers exceptional performance, including low noise figures and high sensitivity, which ensures reliable reception even in areas with weak signal strength. This makes it an ideal solution for providing users with a high-quality viewing experience without the need for an external antenna or additional signal amplification.

The tuner operates within the VHF-III, UHF-IV, and UHF-V bands, covering a broad spectrum of frequencies and supporting various global digital terrestrial standards. Its integrated RF tracking filters and digital IF (Intermediate Frequency) filters adapt dynamically to the signal conditions, which enhances the reception quality and reduces the likelihood of interference from adjacent channels.

One of the key features of the MAX3580ETJ+T is its low power consumption, making it suitable for energy-efficient devices and contributing to longer battery life in portable applications. Additionally, the tuner comes in a compact 40-pin thin QFN (TQFN) package, which allows for space-saving designs and easy integration into existing and new product layouts.

Engineers and designers will appreciate the I2C-compatible interface that enables straightforward communication with microcontrollers or processors, facilitating seamless control over the tuning operations. The MAX3580ETJ+T also incorporates automatic gain control (AGC) and an on-chip PLL (Phase-Locked Loop) for precise frequency control, ensuring stable and accurate signal processing.

In summary, the Maxim Integrated MAX3580ETJ+T digital terrestrial tuner is a high-performance, low-power solution that provides excellent digital TV reception capabilities. Its compact size, flexibility, and ease of integration make it an ideal choice for manufacturers looking to enhance their multimedia offerings with robust and reliable TV tuner functionality.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0949 $92.1898
4+ $37.8216 $151.2864
5+ $36.6401 $183.2005
7+ $35.4585 $248.2095
9+ $34.2758 $308.4822
12+ $30.7299 $368.7588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess