EN
  • EN
  • DE

MAX355CPE+

Part No MAX355CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin PDIP N / IC MULTIPLEXER DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 350 Ohm
Channel-to-Channel Matching (ΔRon) 7 Ohm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 250ns, 200ns
Charge Injection 80pC
Channel Capacitance (CS(off), CD(off)) 1.6pF, 5pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786006-MAX355CPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX355
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX355CPE+ CAD Model

Description

The MAX355CPE+ from Maxim Integrated is a high-performance, 16-channel, single-ended analog multiplexer. This device is designed for precision signal routing in complex systems, where low charge injection, low power consumption, and high switching speeds are essential. It is well-suited for applications in data acquisition systems, test equipment, and communication systems.

Key Features

  • Channel Configuration: 16 single-ended channels, allowing for versatile signal management in a compact package.
  • Low Charge Injection: With exceptionally low charge injection, the MAX355CPE+ ensures signal integrity and minimizes disturbances during switching.
  • High-Speed Operation: Fast switching speed enhances system performance by reducing latency in signal routing.
  • Low On-Resistance: Features low on-resistance, which reduces signal attenuation and maintains the fidelity of the analog signal.
  • Single +5V Supply: Operates from a single +5V supply, simplifying power management within the system.
  • Bidirectional Signal Flow: Supports bidirectional signal flow, making it versatile for both multiplexing and demultiplexing applications.
  • TTL/CMOS Logic Compatible: Compatible with TTL and CMOS logic levels, allowing for easy integration with digital components.
  • ESD Protection: Equipped with electrostatic discharge (ESD) protection for enhanced durability and reliability in harsh environments.

Applications

The MAX355CPE+ is ideal for a range of applications, including:

  • Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Medical Instrumentation
  • Communication Systems

Package and Quality

The MAX355CPE+ is available in a 16-pin plastic DIP package, ensuring ease of integration into various circuit designs. Maxim Integrated is committed to providing high-quality products, and the MAX355CPE+ is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5236 $52.1888
19+ $5.3527 $101.7013
29+ $5.1854 $150.3766
40+ $5.0182 $200.7280
52+ $4.8509 $252.2468
69+ $4.3491 $300.0879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,363 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess