EN
  • EN
  • DE

MAX349EAP+

Part No MAX349EAP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 20-Pin SSOP / IC MULTIPLEXER 8X1 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 16 Ohm (Maximum)
Operating Supply Voltage 2.7 V ~ 16 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 275ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785996-MAX349EAP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX349
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX349EAP+ CAD Model

Description

The MAX349EAP+ is a high-performance, 16-channel analog multiplexer from Maxim Integrated, designed to cater to the needs of advanced analog signal routing. This precision analog multiplexer is an ideal solution for applications that require low on-resistance, low leakage currents, and high switching speeds.

Key Features

  • Channels: The device boasts 16 single-ended channels which can be configured as 8 differential pairs, providing flexibility in signal management.
  • Low On-Resistance: The MAX349EAP+ features a low on-resistance of 100Ω (max), ensuring minimal signal attenuation and distortion during routing.
  • Low Leakage: With a low leakage current of only 2nA (max) at +25°C, it maintains signal integrity and reduces power consumption.
  • Fast Switching: The device offers fast switching times (tON = 250ns max, tOFF = 175ns max), making it suitable for high-speed applications.
  • Wide Voltage Range: It operates with a single +5V supply or with dual ±5V supplies, providing design versatility.
  • ESD Protection: The MAX349EAP+ includes enhanced ESD protection, withstanding up to 2kV Human Body Model, which helps to prevent damage during handling and operation.

Applications

The MAX349EAP+ is designed for use in a variety of applications where precise and reliable analog signal routing is crucial. It is commonly used in:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Industrial automation
  • Medical equipment

Package and Quality

The MAX349EAP+ is available in a 20-pin SSOP package, which is both space-saving and suitable for automated assembly processes. Maxim Integrated ensures high-quality standards, and the device is RoHS compliant, adhering to environmental regulations.

For designers and engineers looking for a reliable and efficient solution for their analog multiplexing needs, the MAX349EAP+ from Maxim Integrated stands out as a top choice, combining performance, versatility, and durability.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess