EN
  • EN
  • DE

MAX339CEE+T

Part No MAX339CEE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 400 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Voltage - Supply, Single (V+) 4.5 V ~ 30 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Max) 500ns, 500ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 3pF, 6pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 138564-MAX339CEE+T
Ultra Librarian 3D Model Ultra Librarian MAX339CEE+T CAD Model

Description

Maxim Integrated's MAX339CEE+T: High-Efficiency, Precision Analog Multiplexer

The MAX339CEE+T from Maxim Integrated is a state-of-the-art analog multiplexer that offers exceptional performance and reliability for a wide range of applications. This precision device is designed to operate with a single +5V supply or dual ±5V supplies, making it highly versatile for different circuit configurations. With its low on-resistance of 100 ohms and a match between channels of 4 ohms, the MAX339CEE+T ensures minimal signal distortion and excellent linearity, which is crucial for high-accuracy analog signal processing.

One of the standout features of the MAX339CEE+T is its low leakage current, which is less than 5nA at +25°C. This characteristic is particularly important for systems where power efficiency and minimizing standby power are critical. Furthermore, the device boasts a fast transition time of 250ns, which allows for quick switching between channels without sacrificing signal integrity.

The MAX339CEE+T comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. It integrates four single-pole/double-throw (SPDT) switches, which can be controlled via a digital interface. This flexibility makes it suitable for multiplexing and demultiplexing analog signals in data acquisition systems, test equipment, communication devices, and audio/visual applications.

For designers concerned with ensuring the longevity and reliability of their products, the MAX339CEE+T is rated for operation over the extended industrial temperature range of -40°C to +85°C. This robust temperature performance means the device can be deployed in harsh environments without compromising its functionality.

In summary, the MAX339CEE+T is a high-quality analog multiplexer that combines low power consumption, high-speed operation, and precision signal handling. Its compact footprint and robust design make it an excellent choice for engineers looking for a reliable solution to manage multiple analog signals in their electronic designs.

Key Features:

  • Single +5V or Dual ±5V Supply Operation
  • Low On-Resistance: 100 ohms
  • Low Leakage Current: <5nA at +25°C
  • Fast Transition Time: 250ns
  • Four SPDT Switches
  • Extended Industrial Temperature Range: -40°C to +85°C
  • Compact 16-Pin QSOP Package

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess