Product Overview: MAX3380EEUP+T
The MAX3380EEUP+T from Maxim Integrated is a cutting-edge transceiver chip designed for high-speed communication in industrial, automotive, and telecommunications applications. This robust component is part of Maxim's family of interface ICs, which are known for their reliability and performance in challenging environments.
Key Features
- Interface Type: The MAX3380EEUP+T offers a RS-232 interface, ensuring compatibility with a wide range of legacy and modern equipment.
- Data Rate: It supports data rates up to 1Mbps, making it suitable for applications requiring fast data transmission.
- Supply Voltage: The device operates over a supply voltage range of 2.35V to 5.5V, providing flexibility in various power environments.
- Electrostatic Discharge (ESD) Protection: With ESD protection up to ±15kV, the MAX3380EEUP+T ensures reliability and longevity even in electrically noisy environments.
- Operating Temperature: The transceiver is designed to operate within an extended temperature range of -40°C to +85°C, making it ideal for industrial applications.
- Low Power Consumption: It features a low-power shutdown mode, which significantly reduces power consumption when the device is not in active use.
- Package: The component comes in a space-saving 20-TSSOP package, which is suitable for compact PCB layouts.
Applications
The MAX3380EEUP+T is versatile and can be used in a variety of applications, including:
- Point-of-sale (POS) terminals
- Industrial control systems
- GPS receivers
- Data acquisition systems
- Medical equipment
- Networking equipment
Quality and Support
Maxim Integrated is renowned for its commitment to quality, and the MAX3380EEUP+T is no exception. Customers can expect robust performance and dedicated support for their design and implementation needs. With Maxim's reputation for producing high-quality interface ICs, the MAX3380EEUP+T is a reliable choice for designers looking to incorporate a dependable RS-232 transceiver into their systems.