EN
  • EN
  • DE
  • IT

MAX337CWI+

Part No MAX337CWI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 2
Max On Resistance 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 4.5 V to 20 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance(CS off, CD off) 2pF, 20pF
Max Leakage Current (IS off) 20pA
Crosstalk -86dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 130455-MAX337CWI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX337CWI+ CAD Model

Description

Maxim Integrated MAX337CWI+ Overview

The Maxim Integrated MAX337CWI+ is a high-performance, low-voltage, single-ended, 16-channel CMOS analog multiplexer. This device is designed to provide precision analog signal management in a compact package, making it an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and communication systems.

Key Features

  • Multiple Channel Configuration: The MAX337CWI+ offers 16 single-ended channels that can be controlled through a digital interface, providing flexibility for routing analog signals within a system.
  • Low-Voltage Operation: Designed to operate with a single +5V supply, this device is optimized for low-voltage applications, which helps in reducing power consumption and making it suitable for battery-operated devices.
  • Low On-Resistance: The on-resistance of the MAX337CWI+ is very low, which minimizes signal distortion and ensures that the analog signal integrity is preserved during switching.
  • Low Crosstalk: This multiplexer features low crosstalk between channels, which is critical for maintaining the accuracy and quality of the signal in applications where multiple channels are in close proximity.
  • High Electrostatic Discharge (ESD) Protection: The MAX337CWI+ is equipped with robust ESD protection, which enhances its durability and reliability in harsh environments.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Medical Instrumentation
  • Industrial Control Systems

Technical Specifications

  • Supply Voltage: +5V
  • On-Resistance: 100Ω (typical)
  • Channel Leakage Current: 0.5nA (max at +25°C)
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Wide SO (CWI)
  • RoHS Compliant

The Maxim Integrated MAX337CWI+ analog multiplexer is a testament to the company's commitment to providing innovative, high-quality integrated circuits that meet the demanding requirements of modern electronic systems. Its robust feature set and reliable performance make it a top choice for designers looking to streamline their analog signal routing with precision and efficiency.

You May Also Be Interested in

Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.1496 $71.0472
16+ $8.3282 $133.2512
25+ $8.0681 $201.7025
34+ $7.8082 $265.4788
43+ $7.5481 $324.5683
58+ $6.7668 $392.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess