EN
  • EN
  • DE

MAX333EPP+

Part No MAX333EPP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT QUAD 20DIP / Circuit IC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX333
Standard Package 18 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075289-MAX333EPP+
Ultra Librarian 3D Model Ultra Librarian MAX333EPP+ CAD Model

Description

Maxim Integrated MAX333EPP+ Quad SPDT CMOS Analog Switch

The Maxim Integrated MAX333EPP+ is a high-performance, quad single-pole double-throw (SPDT) analog switch designed to deliver precision and reliability in a wide range of applications. This versatile component is ideal for signal routing in communication systems, data acquisition equipment, test and measurement devices, and audio/visual systems. With its CMOS technology, it offers low power consumption and high-speed operation, making it a suitable choice for battery-powered and portable devices.

The MAX333EPP+ operates from a single +5V to +15V supply or a dual ±4.5V to ±20V supply, providing flexibility in various circuit designs. Its low charge injection of less than 10pC and low power consumption of less than 5µW make it an energy-efficient solution for sensitive analog signal handling. Additionally, the device boasts a high off-isolation of -75dB at 1MHz, ensuring minimal cross-talk between channels.

This analog switch features four independently controllable SPDT switches, each with a typical on-resistance of 100Ω, which remains flat over the specified signal range. This characteristic ensures consistent performance and minimal signal distortion. The on-resistance matching between channels is within 5Ω, and the on-resistance flatness is within 6Ω over the specified signal range, providing excellent channel-to-channel uniformity.

The MAX333EPP+ is available in a 20-pin PDIP package, making it easy to integrate into various circuit layouts. It also includes additional features such as break-before-make switching action, which prevents signal overlap during channel transitions, and TTL/CMOS-logic compatibility, which allows for straightforward interfacing with digital components.

For design engineers looking for a reliable and efficient analog switching solution, the Maxim Integrated MAX333EPP+ offers a combination of performance, versatility, and ease of use that can meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess