EN
  • EN
  • DE

MAX333AEUP+T

Part No MAX333AEUP+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPDT 20-Pin TSSOP T/R / IC SWITCH QUAD SPDT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 250pA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 105659-MAX333AEUP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX333A
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX333AEUP+T CAD Model

Description

Product Overview: MAX333AEUP+T by Maxim Integrated

The MAX333AEUP+T is a high-performance, quad single-pole/double-throw (SPDT) analog switch from Maxim Integrated, designed to deliver precise and reliable switching capabilities for a range of applications. This component features low on-resistance and low on-resistance matching between switches, making it an ideal choice for applications that require minimal signal distortion and high linearity.

Constructed with Maxim's proprietary silicon-gate process, the MAX333AEUP+T offers a wide analog signal range that encompasses the dual power supplies ranging from ±4.5V to ±20V or a single supply between +10V to +36V. This flexibility in voltage operation makes the MAX333AEUP+T suitable for various systems that operate on different power levels.

The device exhibits excellent thermal and chemical stability due to its robust construction in a 20-pin TSSOP package, ensuring consistent performance over its operational lifespan. The MAX333AEUP+T is also equipped with an ESD protection circuit, which safeguards the device against electrostatic discharges, thereby enhancing its durability and reliability in sensitive electronic environments.

With its low crosstalk and off-isolation, the MAX333AEUP+T minimizes signal interference, which is crucial for high-fidelity audio applications, precision data acquisition systems, and communication devices. The switch also boasts a fast switching speed, contributing to efficient signal routing and reduced signal latency in critical applications.

Moreover, the MAX333AEUP+T features a digital logic interface that is compatible with TTL and CMOS levels, ensuring easy integration into digital systems without the need for additional level-shifting hardware. This integration capability makes the MAX333AEUP+T a versatile component for designers looking to incorporate analog switching functionality into digital or mixed-signal environments.

In summary, the MAX333AEUP+T from Maxim Integrated is a reliable, high-quality analog switch that offers a combination of performance, versatility, and durability. Its specifications and features make it an excellent choice for designers in need of a switch that can maintain signal integrity across a broad range of applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8017 $52.2153
22+ $4.7604 $104.7288
33+ $4.6116 $152.1828
45+ $4.4629 $200.8305
58+ $4.3141 $250.2178
78+ $3.8678 $301.6884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,625 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess