Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 460Kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX3311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370863-MAX3311EUB+
Ultra Librarian 3D Model Ultra Librarian MAX3311EUB+ CAD Model

Description

Maxim Integrated's MAX3311EUB+ Transceiver Overview

The MAX3311EUB+ is a compact, high-performance transceiver module from Maxim Integrated, designed for RS-232 communication in space-constrained applications. This device is part of Maxim's family of transceivers that are engineered to provide reliable serial communication, with the added benefits of enhanced electrostatic discharge (ESD) protection and low-voltage operation.

Key Features

  • Integrated Protection: The MAX3311EUB+ boasts a robust ESD protection circuitry, capable of withstanding ±15kV discharges, ensuring the integrity of data transmission in environments prone to static electricity.
  • Low Voltage Operation: Operating from a single +3.0V to +5.5V power supply, this transceiver is ideal for battery-powered and portable devices, making it versatile across various applications.
  • Small Footprint: Encased in a microMAX-10 package, the device's small size is perfect for applications where board space is at a premium.
  • Low Power Consumption: With a low-power shutdown mode that reduces power consumption to just 1µA, the MAX3311EUB+ is optimized for power-sensitive designs.

Applications

The MAX3311EUB+ is suitable for a wide range of applications, particularly where space and power efficiency are critical. Common uses include:

  • Portable Data Terminals
  • Handheld Equipment
  • Data Logging and Instrumentation
  • Medical Devices
  • Industrial Control Systems

Technical Specifications

The device supports data rates up to 250kbps, making it suitable for most serial data communication needs. Its receiver remains active during shutdown, allowing for remote wake-up of connected devices. The MAX3311EUB+ also features a 2-driver/2-receiver configuration, providing full-duplex communication capability.

Conclusion

The MAX3311EUB+ from Maxim Integrated is a testament to the company's commitment to delivering high-quality communication solutions that meet the demands of modern electronic devices. Its combination of ESD protection, low-power consumption, and small package size makes it an excellent choice for designers looking to incorporate reliable RS-232 communication into their space and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER RS485 3.3V 8-DIP / Single Transmitter/Receiver RS-485 8-Pin PDIP Tube
Lowest to $7.9601
ECAD model for SN65HVD11P
Exar Corporation
IC TXRX RS485/422 PROFIBUS 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N
Need more? Email Us
ECAD model for SP1486EMN-L
Exar Corporation
IC TXRX RS233 28TSSOP / Triple Transmitter Quint Receiver RS-232 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP3244ECY-L/TR
Texas Instruments
IC LVDS QUAD DIFF DVR 16-SOIC
Need more? Email Us
ECAD model for SN65LVDS047DG4
Texas Instruments
IC LINE DRVR/RCVR RS-232 28-SSOP / Quint Transmitter Triple Receiver RS-232 28-Pin SSOP T/R
Need more? Email Us
ECAD model for SN75C3238EDBRG4
Texas Instruments
IC CAN TXRX 5V 8SOIC / CAN 1Mbps Shutdown 5V 8-Pin SOIC Tube
Lowest to $2.1688
ECAD model for SN65HVD252D
Texas Instruments
IC PANELBUS DVI REC 100-HTQFP / Digital Receiver 3RX 100-Pin HTQFP EP Tray
Lowest to $11.4089
ECAD model for TFP401PZPG4
Texas Instruments
IC LOW RS-232 DRVR/REC 20-SOIC / Quint Transmitter Triple Receiver RS-232 20-Pin SOIC T/R
Need more? Email Us
ECAD model for SN75LP196DWR
ON Semiconductor
Octal Bus Buffer | IC BUF NON-INVERT 5.5V 20TSSOP
Lowest to $0.9417
ECAD model for MC74VHC541DTR2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention