EN
  • EN
  • DE

MAX3237EEAI+

Part No MAX3237EEAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 5/3 Transceiver Full RS232 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 136178-MAX3237EEAI+
Ultra Librarian 3D Model Ultra Librarian MAX3237EEAI+ CAD Model

Description

Maxim Integrated's MAX3237EEAI+: High-Speed, 3V to 5.5V, 250kbps, RS-232 Transceivers with AutoShutdown Plus

The MAX3237EEAI+ from Maxim Integrated is a robust RS-232 transceiver designed for applications requiring high data rate communication and low-power consumption. This device is equipped with AutoShutdown Plus™ technology, which enhances power efficiency by entering a low-power shutdown mode when the RS-232 cable is disconnected or when the connected peripherals are turned off. The MAX3237EEAI+ operates from a single 3V to 5.5V power supply, making it extremely versatile for use in a wide range of applications.

Featuring a 1µA supply current, the MAX3237EEAI+ is optimized for battery-powered applications, ensuring minimal power drain when in standby mode. This transceiver is capable of communicating at data rates up to 250kbps, and its high-speed operation does not compromise signal integrity, thanks to integrated electrostatic discharge (ESD) protection up to ±15kV using the Human Body Model (HBM).

The device offers a full-duplex interface, with five drivers and three receivers, providing the necessary channels for typical RS-232 communication. The MAX3237EEAI+ ensures reliable data transfer with its built-in receiver hysteresis, which enhances noise immunity and allows for clear signal reception even in electrically noisy environments.

Its enhanced specifications include a guaranteed data rate of 250kbps and a wide operating temperature range of -40°C to +85°C, making it suitable for industrial applications. Moreover, the MAX3237EEAI+ is available in a 28-lead SSOP package, allowing for a compact footprint on printed circuit boards.

Applications for the MAX3237EEAI+ are diverse and include portable or handheld devices, notebook and laptop computers, battery-powered equipment, and peripherals. Its advanced features and power efficiency make it an excellent choice for designers seeking a high-performance RS-232 transceiver with low power consumption.

Overall, Maxim Integrated's MAX3237EEAI+ is a reliable and efficient solution for modern communication needs, delivering high-speed data transfer capabilities with the added benefit of power-saving technology.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4481 $57.2405
11+ $9.3933 $103.3263
17+ $9.0998 $154.6966
23+ $8.8063 $202.5449
30+ $8.5127 $255.3810
40+ $7.6321 $305.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess