EN
  • EN
  • DE

MAX3227ECD

Part No MAX3227ECD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703051-MAX3227ECD
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3227ECD CAD Model

Description

Maxim Integrated MAX3227ECD: 3.0V to 5.5V, 1µA, 250kbps, RS-232 Transceivers with AutoShutdown Plus

The MAX3227ECD from Maxim Integrated is a high-performance RS-232 transceiver chip designed to meet the needs of battery-powered and portable applications where power conservation is critical. This device operates from a single +3.0V to +5.5V power supply and features a low-power shutdown mode that reduces power consumption to just 1µA, making it an ideal choice for energy-efficient designs.

With a data rate of 250kbps, the MAX3227ECD provides efficient and reliable serial communication for a wide range of applications. The transceiver comes with Maxim Integrated's proprietary AutoShutdown Plus™ feature, which automatically enters a low-power shutdown mode when the RS-232 cable is disconnected, or the transmitters of the connected peripherals are off. This intelligent power-saving feature further enhances the device's suitability for portable and power-sensitive applications.

The MAX3227ECD is available in a 16-pin TSSOP package, offering a compact solution for space-constrained applications. Its integrated electrostatic discharge (ESD) protection ensures robust performance and longevity, safeguarding the device against the damaging effects of static electricity. The transceiver is capable of withstanding ESD strikes of ±15kV on the RS-232 input/output lines, meeting the stringent requirements of the IEC 1000-4-2 standard.

Featuring a 3-state receiver output, the MAX3227ECD allows for direct connection to the UART or microcontroller, simplifying design and reducing component count. The device also supports a wide range of external capacitors, providing flexibility in selecting the best capacitors for your specific design requirements.

The MAX3227ECD is a versatile and reliable RS-232 transceiver that offers the perfect blend of power efficiency and high-speed data transmission. Its advanced features, including AutoShutdown Plus™ and robust ESD protection, make it a top choice for engineers looking to incorporate RS-232 connectivity in their portable or battery-operated devices.

Whether you're designing a handheld instrument, a battery-powered sensor, or any other application requiring efficient serial communication, the MAX3227ECD from Maxim Integrated is a solution that combines performance with power conservation.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1206 $63.6180
70+ $1.7394 $121.7580
105+ $1.6851 $176.9355
145+ $1.6309 $236.4805
185+ $1.5766 $291.6710
250+ $1.4137 $353.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess