EN
  • EN
  • DE

MAX3222EPN

Part No MAX3222EPN
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.0V to 5.5V, Low-Power, up to 1Mbps, True RS-232 Transceivers Using Four 0.1uF External Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213009-MAX3222EPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3222EPN CAD Model

Description

Maxim Integrated MAX3222EPN Overview

The MAX3222EPN is a robust and versatile integrated circuit from Maxim Integrated, designed for serial communication applications. It is a high-performance RS-232 transceiver chip that is particularly suitable for battery-powered devices due to its low-power operation. The device includes multiple drivers and receivers, making it an ideal choice for interfacing between a UART or microcontroller and an RS-232 serial port.

Key Features

  • Low Power Consumption: The MAX3222EPN operates with a supply voltage from +3.0V to +5.5V, ensuring low power consumption which is perfect for portable and battery-operated applications.
  • Integrated Charge Pump: With an onboard charge pump circuit, the device generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, reducing the need for additional components.
  • High Data Rate: It supports data rates up to 120kbps, allowing for swift data transfer which is essential for modern communication requirements.
  • Electrostatic Discharge (ESD) Protection: The MAX3222EPN is equipped with ESD protection circuitry, safeguarding the device against electrostatic discharges up to ±15kV.
  • Multiple Transceivers: This component includes two drivers and two receivers, providing the flexibility to support full-duplex communication.
  • Automatic Power-Down Feature: An innovative power-down feature reduces power consumption when not in use, by entering a low-power shutdown mode.
  • Industry-Standard Pin Configuration: The device comes in a 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, compatible with standard PCB layouts.

Applications

The MAX3222EPN is a versatile IC that can be utilized in a wide range of applications, including:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Notebooks, Laptops, and PDAs
  • Point-of-Sale Systems
  • Data Acquisition Systems
  • Peripheral Devices

In conclusion, the MAX3222EPN from Maxim Integrated is a reliable and efficient solution for RS-232 communication in various electronic devices, offering low power consumption, high data rates, and robust ESD protection in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess