EN
  • EN
  • DE
  • IT

MAX320XUA+

Part No MAX320XUA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703012-MAX320XUA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX320XUA+ CAD Model

Description

Maxim Integrated Product: MAX320XUA+

The MAX320XUA+ is a cutting-edge solution from Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering. This product is designed to cater to the needs of applications requiring low-voltage, high-speed analog switches with low on-resistance and low leakage currents.

Key Features:

  • Low On-Resistance: The MAX320XUA+ boasts an exceptionally low on-resistance, typically in the range of 5 ohms, which ensures minimal signal distortion and power loss.
  • Single-Supply Operation: This device is capable of operating from a single +1.8V to +5.5V power supply, making it versatile for various low-voltage applications.
  • High-Speed Switching: With fast switching times (t<sub>on and t<sub>off), the MAX320XUA+ provides efficient performance for high-frequency signal routing.
  • Low Leakage Current: The device has an ultra-low leakage current, which is crucial for maintaining signal integrity, especially in low-power and precision applications.
  • ESD Protection: It incorporates robust electrostatic discharge (ESD) protection circuits, ensuring the longevity and reliability of the device under harsh conditions.

Applications:

The MAX320XUA+ is ideal for a variety of applications, including but not limited to:

  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Audio and Video Switching
  • Communication Systems
  • Data Acquisition Systems

Package and Availability:

Maxim Integrated offers the MAX320XUA+ in a compact, 8-pin μMAX package, which is suitable for space-constrained applications. The product is available for order and can be sourced through Maxim Integrated's authorized distributors or directly from their website.

For detailed specifications, datasheets, and technical support, customers are encouraged to visit Maxim Integrated's official product page for the MAX320XUA+. Here, engineers and designers can find the resources needed to implement this advanced analog switch into their next design project.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7272 $59.6352
38+ $3.0584 $116.2192
59+ $2.9626 $174.7934
81+ $2.8679 $232.2999
105+ $2.7720 $291.0600
140+ $2.4856 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess