EN
  • EN
  • DE

MAX320CPA+

Part No MAX320CPA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 8-Pin PDIP N / IC SWITCH DUAL SPST 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785868-MAX320CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX320
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX320CPA+ CAD Model

Description

The MAX320CPA+ is a high-performance, precision analog switch from Maxim Integrated, designed to deliver exceptional signal integrity with low on-resistance and low leakage currents. This device is part of Maxim's extensive range of switches and multiplexers that are known for their reliability and efficiency in a variety of applications.

Key Features

  • Low On-Resistance: The MAX320CPA+ boasts a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and power loss when the switch is closed.
  • Single-Supply Operation: It operates from a single supply voltage ranging from +4.5V to +30V or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Fast Switching: The device features fast switching times, with turn-on and turn-off times typically around 250ns and 150ns respectively, making it suitable for high-speed applications.
  • Low Leakage Current: With a low leakage current of typically 0.1nA at +25°C, the MAX320CPA+ ensures high precision in critical applications.
  • High Off-Isolation: The device offers high off-isolation of -70dB at 1MHz, which is critical for reducing crosstalk in multiplexed applications.

Applications

The MAX320CPA+ is ideal for a range of applications where high-quality signal switching is essential. It is commonly used in:

  • Sample-and-hold circuits
  • Test equipment
  • Communication systems
  • Data acquisition systems
  • Audio signal routing
  • Medical equipment

Package and Quality

The MAX320CPA+ comes in a compact 8-pin PDIP package, making it easy to integrate into both prototyping environments and production-level designs. Maxim Integrated is known for its commitment to quality, and this product is no exception. It is designed to meet strict industry standards, ensuring reliability and performance in even the most demanding applications.

Whether you're designing a sophisticated audio interface or a precision data acquisition system, the MAX320CPA+ from Maxim Integrated is an excellent choice for ensuring signal integrity and efficient switching performance.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess