EN
  • EN
  • DE

MAX31826MUA+T

Part No MAX31826MUA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE 1-WIRE 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type 1-Wire
Operating Supply Voltage 3 V ~ 3.7 V
Resolution 11 b
Accuracy - Highest (Lowest) ±0.5°C (±2°C)
Test Condition 10°C ~ 85°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 702991-MAX31826MUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX31826
Introduction Date March 22, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX31826MUA+T CAD Model

Description

Maxim Integrated MAX31826MUA+T Digital Temperature Sensor

The MAX31826MUA+T is a high-precision digital temperature sensor from Maxim Integrated, designed for demanding applications that require accurate temperature monitoring. This compact and efficient sensor is ideal for a wide range of applications, including industrial systems, medical devices, consumer electronics, and environmental monitoring.

One of the standout features of the MAX31826MUA+T is its high level of accuracy, with a ±0.5°C accuracy from -10°C to +85°C. This ensures reliable temperature readings in critical applications where precision is key. The sensor operates over a wide temperature range of -55°C to +125°C, making it versatile enough to handle extreme conditions with ease.

The MAX31826MUA+T communicates via a 1-Wire bus, a system that minimizes the number of wires required for communication, which is particularly useful in applications where space is at a premium or where reducing wiring complexity is important. The 1-Wire interface also allows multiple sensors to be connected in parallel on the same bus, simplifying the design of systems that require multiple temperature data points.

This temperature sensor comes in a small 8-pin µMAX package, which is highly beneficial for space-constrained designs. Its low power consumption is another advantage, making it suitable for battery-powered or energy-sensitive applications. The MAX31826MUA+T also features a programmable resolution from 9-bit to 12-bit, allowing designers to make a trade-off between resolution and conversion time to suit their specific requirements.

Additionally, the MAX31826MUA+T includes a unique 64-bit serial code stored in an onboard ROM. This enables device identification and ensures the integrity of the communication on the 1-Wire bus, which is particularly useful in complex systems with multiple sensing nodes.

Overall, the Maxim Integrated MAX31826MUA+T digital temperature sensor is a reliable and versatile solution for precise temperature measurement. Its high accuracy, wide operating range, and convenient communication interface make it an excellent choice for engineers and designers looking to incorporate temperature sensing into their projects.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1244 $53.6172
30+ $3.3841 $101.5230
46+ $3.2784 $150.8064
64+ $3.1726 $203.0464
82+ $3.0669 $251.4858
110+ $2.7496 $302.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,283 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess