EN
  • EN
  • DE

MAX317CPA

Part No MAX317CPA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, CMOS Analog Switches | IC SWITCH SPST 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Maximum)
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX317
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212965-MAX317CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX317CPA CAD Model

Description

MAX317CPA Precision Operational Amplifier by Maxim Integrated

The MAX317CPA is a high-performance operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal products. This precision op-amp stands out for its impressive combination of low noise, high speed, and low drift, making it an ideal choice for a vast range of applications that require accurate and stable signal amplification.

Key Features:

  • Low Offset Voltage: The MAX317CPA offers a low input offset voltage, which ensures that the amplification of the input signal is accurate and free from significant error, thereby improving overall system performance.
  • Low Noise: With its low noise characteristics, this op-amp minimizes the unwanted signals that can interfere with the accuracy of the amplification process, making it suitable for sensitive applications such as audio processing and instrumentation.
  • High Slew Rate: The device boasts a high slew rate, which allows it to respond quickly to changes in the input signal, thus enabling it to handle high-frequency signals effectively without distortion.
  • Wide Supply Range: The MAX317CPA operates over a wide supply voltage range, providing design flexibility and compatibility with both single-supply and dual-supply operations.
  • Low Power Consumption: Maxim Integrated has engineered this op-amp to consume low power, making it an excellent choice for battery-powered and portable devices where power efficiency is critical.

Applications:

The versatility of the MAX317CPA allows it to be used in a variety of applications, including but not limited to:

  • Medical instrumentation
  • Test and measurement equipment
  • Audio and video signal processing
  • Data acquisition systems
  • Industrial process control
  • Analog filters

Maxim Integrated's commitment to quality ensures that the MAX317CPA op-amp is a reliable and durable choice for engineers and designers looking to build high-precision electronic systems. Its compact 8-pin DIP package allows for easy integration into a wide range of circuit designs, providing both performance and convenience.

Overall, the MAX317CPA is a testament to Maxim Integrated's expertise in creating op-amps that meet the demanding requirements of modern electronics, offering both precision and efficiency in a single package.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess