EN
  • EN
  • DE

MAX31785ETL+T

Part No MAX31785ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER I2C 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Function Controller - Speed
Output Configuration Pre-Driver
Interface I2C
Applications Fan Controller
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (6x6)
Win Source Part Number 702987-MAX31785ETL+T
Series MAX series
Family Name MAX31785
Introduction Date December 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2021
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX31785ETL+T CAD Model

Description

Maxim Integrated's MAX31785ETL+T Precision Fan-Speed Controller

The MAX31785ETL+T from Maxim Integrated is a sophisticated fan-speed controller designed for precision management and monitoring of multiple fans within complex systems. This device is particularly suitable for applications that demand precise cooling such as servers, telecommunications equipment, and data storage systems. With its advanced features and capabilities, the MAX31785ETL+T ensures optimal thermal performance and reliability.

Key Features

  • Multi-Channel Operation: The controller can manage up to six fans simultaneously, providing flexibility for various cooling configurations.
  • Advanced PWM Control: Each fan channel supports Pulse Width Modulation (PWM) control, enabling precise speed adjustments to match cooling requirements with system demands.
  • Temperature Monitoring: Integrated temperature sensors facilitate real-time monitoring, allowing for dynamic fan speed adjustments in response to thermal changes.
  • High Accuracy: The MAX31785ETL+T boasts high accuracy in fan speed control, ensuring that the fans operate at the desired RPM.
  • I²C-Compatible Interface: The inclusion of an I²C-compatible interface allows for easy communication and configuration through a serial bus, simplifying integration into existing systems.
  • Programmable Settings: Users can program various parameters such as fan speed, acceleration, and deceleration rates, providing customized cooling profiles for specific applications.

Reliability and Protection

The MAX31785ETL+T incorporates several protective features to ensure long-term reliability. Fault detection mechanisms for open-circuit, short-circuit, and stalled fans help prevent system failures. Additionally, the device has built-in over-temperature protection to safeguard against excessive heat conditions.

Compact and Energy-Efficient Design

Encased in a compact, 40-pin TQFN package, the MAX31785ETL+T is designed for space-constrained environments. Its energy-efficient operation reduces power consumption, making it an ideal choice for systems where power efficiency is paramount.

Overall, the MAX31785ETL+T from Maxim Integrated stands out as a reliable and precise solution for managing fan speeds in high-performance electronic systems, ensuring optimal cooling and enhanced system longevity.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Monolithic Power Systems Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3751 $121.8763
20+ $9.0818 $181.6360
27+ $8.7896 $237.3192
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess