EN
  • EN
  • DE

MAX313CUE

Part No MAX313CUE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MAX313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881471-MAX313CUE
Ultra Librarian 3D Model Ultra Librarian MAX313CUE CAD Model

Description

The MAX313CUE from Maxim Integrated is a high-performance, quad, SPST (Single Pole Single Throw) analog switch designed to deliver precision and reliability for a broad range of applications. This component is ideal for systems that require low-voltage operation and where board space is at a premium.

Key Features

  • Low Voltage Operation: The MAX313CUE operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, making it versatile for various circuit configurations.
  • Low On-Resistance: With a low on-resistance of 100Ω (max), this switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in sensitive applications.
  • Low Charge Injection: The device has a low charge injection of 10pC (max), which minimizes switching transients and is beneficial for precision analog signal handling.
  • High Off-Isolation: Off-isolation of -50dB at 1MHz ensures that signals are effectively isolated when the switch is in the off state, reducing crosstalk between channels.
  • Fast Switching Speeds: The MAX313CUE features tON of 120ns and tOFF of 80ns, providing quick response times for applications that require high-speed switching.
  • Low Power Consumption: It has a low power consumption, which is critical for battery-powered and energy-efficient devices.

Applications

The MAX313CUE is suitable for a wide range of applications, including:

  • Audio and Video Switching
  • Sample and Hold Circuits
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Battery-Operated Devices

Package and Quality

The MAX313CUE comes in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability of their products, and the MAX313CUE is no exception, adhering to stringent quality control standards.

Whether you are designing a consumer electronics device, a medical instrument, or a complex industrial system, the MAX313CUE provides the performance and reliability you need to deliver a superior end product.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2340 $57.6380
15+ $6.7561 $101.3415
23+ $6.5450 $150.5350
32+ $6.3339 $202.6848
41+ $6.1228 $251.0348
55+ $5.4894 $301.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,634 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess