EN
  • EN
  • DE

MAX3120ETA+T

Part No MAX3120ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX IRDA IR 3V TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol Infrared (IRDA)
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 235Kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN (2x3)
Win Source Part Number 702951-MAX3120ETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3120ETA+T
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3120ETA+T CAD Model

Description

Product Overview: MAX3120ETA+T by Maxim Integrated

The MAX3120ETA+T is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) device designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient component is engineered to facilitate seamless serial communication in a variety of electronic applications, making it an ideal choice for designers looking to enhance their communication interfaces.

Key Features

  • High-Speed Operation: The MAX3120ETA+T is capable of supporting data rates up to 1Mbps, ensuring rapid and reliable data transmission for high-performance requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low supply voltage range from 2.35V to 5.5V, making it suitable for battery-powered and portable applications.
  • Integrated Crystal Oscillator: The inclusion of a crystal oscillator circuit simplifies the design process by reducing the number of external components required, thus saving space and cost.
  • Flexible Interface: It comes with a SPI/MICROWIRE-compatible interface, offering versatility and ease of integration with a wide range of microcontrollers and processors.
  • Small Footprint: Housed in a tiny 8-pin TDFN package, the MAX3120ETA+T occupies minimal board space, which is crucial for space-constrained applications.

Applications

The MAX3120ETA+T is highly adaptable and can be utilized in various applications, including but not limited to:

  • Portable Devices
  • GPS Modules
  • Data Logging Systems
  • Wireless Communication Modules
  • Telemetry and Industrial Controls

Reliability and Support

Maxim Integrated is committed to delivering high-quality products, and the MAX3120ETA+T is no exception. It is built to meet stringent quality standards, ensuring reliable performance in demanding environments. Additionally, Maxim provides comprehensive technical support and documentation, assisting developers in integrating this UART into their designs with confidence.

Whether you're working on a sophisticated industrial control system or a compact consumer electronic device, the MAX3120ETA+T offers a blend of performance, power efficiency, and design flexibility that can significantly enhance your project's communication capabilities.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess