Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Number of Channels 2
On-State Resistance (Maximum) 250Ohm
Supply Voltage , Single (V+) 9V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Features Break-Before-Make
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC W
Family Part Number MAX311
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212943-MAX311EWN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX311EWN CAD Model

Description

The MAX311EWN from Maxim Integrated is a highly precise, quad, single-pole single-throw (SPST) analog switch designed to provide superior switching performance for a variety of signal processing applications. This component is part of a family of pin-compatible switches that offer a range of switch configurations, allowing for flexibility in design and use in multiple applications.

Key Features

  • Low On-Resistance: The MAX311EWN features a low on-resistance (
  • Single Supply Operation: It operates from a single +5V to +30V supply, or a dual ±4.5V to ±20V supply, making it versatile for various circuit designs.
  • Fast Switching Times: With t<sub>ON of 175ns and t<sub>OFF of 145ns, the device offers fast switching performance suitable for high-speed applications.
  • Low Power Consumption: The switch's low power consumption makes it ideal for battery-powered and portable devices.
  • High Off-Isolation: It provides excellent off-isolation (-80dB at 1MHz), reducing crosstalk between channels when in the off state.

Applications

  • Audio and Video Signal Routing
  • Communication Systems
  • Sample and Hold Circuits
  • Test Equipment
  • Avionics

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX311EWN is built to ensure long-term performance even in the most demanding conditions. Its robust construction and rigorous testing protocols make it a reliable choice for mission-critical applications where failure is not an option.

Package and Supply

The MAX311EWN is available in a 16-pin narrow SO package, offering compact size without compromising on performance. This package is suitable for space-constrained applications while providing easy integration into existing designs. The product is also RoHS compliant, adhering to environmental standards for electronic components.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54208IRZ
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54209IRTZ
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54400IRZ
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54207IRUZ-T
Intersil
SPDT, 1 CHANNEL, CMOS, PQCC10
Need more? Email Us
ECAD model for ISL54206IRUZ-T
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
ECAD model for HV2301PJ-G
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
ECAD model for BH76333FVM-TR
NXP / Nexperia
IC VIDEO MUX/DEMUX 1X2 16SOIC
Need more? Email Us
ECAD model for NX5DV330D,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.2401 $90.7203
6+ $24.8125 $148.8750
9+ $24.0371 $216.3339
12+ $23.2617 $279.1404
15+ $22.4864 $337.2960
20+ $20.1601 $403.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention