EN
  • EN
  • DE

MAX309CSE+T

Part No MAX309CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX309CSE+TDKR, MAX309CSE+TCT, MAX309CSE+TTR, MAX309CSE+T-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881457-MAX309CSE+T
Ultra Librarian 3D Model Ultra Librarian MAX309CSE+T CAD Model

Description

Product Overview: MAX309CSE+T by Maxim Integrated

The MAX309CSE+T is a precision, monolithic, CMOS analog multiplexer (mux) from Maxim Integrated that offers a perfect blend of performance and versatility for a wide range of data acquisition and signal routing applications. This component is designed to provide high-accuracy switching of analog signals, ensuring minimal signal distortion and attenuation.

Key Features

  • Multiple Configuration Options: The device features a single 8-channel (1-of-8) configuration, allowing users to select any one of the eight inputs to be routed to a common output.
  • Low On-Resistance: The MAX309CSE+T boasts a low on-resistance (Ron) of typically 100 ohms, which contributes to its excellent signal fidelity and reduces the power loss across the switch.
  • Single-Supply Operation: It operates from a single +5V to +30V supply, or a dual ±4.5V to ±20V supply, providing flexibility in various circuit designs.
  • Low Power Consumption: With its CMOS technology, the device ensures low power consumption, making it ideal for battery-powered and portable applications.
  • Break-Before-Make Switching: The mux incorporates break-before-make switching action that prevents momentary shorting of channels during transitions, thus protecting sensitive circuitry.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Audio/Video Signal Routing
  • Process Control Systems

The MAX309CSE+T is available in a 16-pin narrow SO package, identified by the suffix "CSE". The "T" in its part number indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes. This makes the MAX309CSE+T a convenient choice for mass production environments.

Maxim Integrated's commitment to quality and reliability is evident in the MAX309CSE+T, making it a trusted solution for engineers and designers in need of a reliable analog multiplexer. With its combination of low on-resistance, low power consumption, and flexible supply voltage options, the MAX309CSE+T stands out as a high-performance component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess