MAX3096ESE+T - Precision Quad RS-422/RS-485 Receiver
The MAX3096ESE+T from Maxim Integrated is a high-performance, quad RS-422/RS-485 differential line receiver designed for digital data communications for balanced transmission lines. This device is part of a family of products intended to provide robust communication in harsh environments, making it an ideal choice for industrial, telecom, and networking applications.
The MAX3096ESE+T operates with a single 5V supply and typically consumes only 5mA of supply current. It features four independent receiver channels that are capable of detecting differential signals as low as 200mV over a common-mode range of -7V to +12V. The common-mode range ensures signal integrity in noisy environments and allows for long-distance communication with minimal signal degradation.
This device is characterized for operation from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions. Each receiver input has a fail-safe feature that guarantees a known output state if the input is open or shorted. This ensures reliable operation even in the event of a fault condition on the communication bus.
The MAX3096ESE+T comes in a compact 16-pin narrow SO package, which is ideal for space-constrained applications. The receivers feature a 1/4-unit load input impedance, allowing up to 128 transceivers on the bus, which is beneficial in systems requiring high node counts.
Key features of the MAX3096ESE+T include:
- Quad differential line receivers
- Operates from a single 5V supply
- Low 200mV sensitivity over the input common-mode voltage range
- Extended common-mode range: -7V to +12V
- Low power consumption
- Fail-safe receiver inputs
- High input impedance for multi-point applications
- Industrial temperature range: -40°C to +85°C
- Compact 16-pin narrow SO package
The MAX3096ESE+T offers a robust solution for reliable data transmission in complex industrial systems and is a testament to Maxim Integrated's commitment to providing high-quality communication interfaces that meet the demands of modern electronic applications.