EN
  • EN
  • DE

MAX3086EESD+

Part No MAX3086EESD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1067263-MAX3086EESD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3086EESD+ CAD Model

Description

Maxim Integrated MAX3086EESD+ RS-485/RS-422 Transceiver

The Maxim Integrated MAX3086EESD+ is a high-speed, low-power transceiver for RS-485 and RS-422 communication. It is designed to provide reliable data transmission over long distances and in electrically noisy environments. The MAX3086EESD+ is suitable for a wide range of applications, including industrial control systems, building automation, and network communication systems.

This robust transceiver features a half-duplex communication capability, which allows for bidirectional communication over a single pair of wires. The MAX3086EESD+ operates from a single 5V power supply and is capable of transmitting data at speeds up to 16Mbps, making it ideal for high-speed data communication requirements.

One of the key features of the MAX3086EESD+ is its enhanced Electrostatic Discharge (ESD) protection. It is engineered to withstand ESD events up to ±15kV, ensuring enhanced reliability and longevity in harsh industrial environments. Additionally, the device includes fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, which is critical for ensuring data integrity during fault conditions.

The MAX3086EESD+ comes in a compact SOIC-8 package, making it a space-saving solution for designs where board space is at a premium. It also features a low quiescent current, which helps to reduce power consumption in battery-powered or energy-sensitive applications.

Other notable specifications of the MAX3086EESD+ include:

  • True fail-safe receiver prevents false transitions on idle or shorted lines.
  • Thermal shutdown protection to prevent damage from over-temperature conditions.
  • Driver short-circuit current limiting and hot-swap capability to enhance system robustness during connection and disconnection events.
  • Receiver input impedance of 96kΩ, allowing up to 256 transceivers on the bus.
  • Extended temperature range of -40°C to +85°C, suitable for outdoor or industrial environments.

Overall, the Maxim Integrated MAX3086EESD+ transceiver is a reliable and efficient solution for high-speed data communication in demanding applications, offering a combination of speed, power efficiency, and rugged protection features.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2044 $61.0220
10+ $10.0139 $100.1390
16+ $9.7010 $155.2160
22+ $9.3880 $206.5360
28+ $9.0751 $254.1028
37+ $8.1363 $301.0431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,687 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess