The MAX3086CSD+T is a robust RS-485/RS-422 transceiver module designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This transceiver is specifically engineered to facilitate communication on industrial networks, providing a reliable interface for data transmission in harsh environments.
Key Features
- High-Speed Operation: The MAX3086CSD+T supports data rates up to 10Mbps, making it suitable for high-speed data communication applications.
- Extended Temperature Range: It operates efficiently across a wide temperature range from -40°C to +85°C, ensuring performance stability in extreme conditions.
- Fail-Safe Feature: The device features a fail-safe mechanism that guarantees a logic-high receiver output when the input is open or shorted, or when the differential input voltages are within 200mV of each other.
- Half-Duplex Communication: This transceiver allows for bidirectional communication on a single pair of wires, optimizing the use of available wiring in industrial systems.
Applications
The MAX3086CSD+T is ideal for a variety of applications where reliable data transmission is required, including:
- Industrial control systems
- Building automation
- Networked security systems
- Factory automation equipment
Technical Specifications
Parameter
Value
Data Rate
10Mbps
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package
14-SOIC
Quality and Reliability
Maxim Integrated is committed to delivering high-quality products. The MAX3086CSD+T transceiver is built to meet stringent industry standards, ensuring long-term reliability and consistent performance in your data communication systems.