Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829723-MAX297CWE
Ultra Librarian 3D Model Ultra Librarian MAX297CWE CAD Model

Description

Maxim Integrated's MAX297CWE: High-Performance, 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX297CWE from Maxim Integrated is a compact, precision-engineered 8th-order lowpass filter that operates on the principles of switched-capacitor technology. This highly integrated device is designed to provide a sharp cutoff frequency with an elliptic response, making it an ideal choice for a variety of signal processing applications where high attenuation of out-of-band noise and harmonics is required.

Key Features:

  • High-Order Filter Design: The 8th-order elliptic lowpass filter offers a steep attenuation characteristic, ensuring that signals beyond the cutoff frequency are significantly reduced.
  • Flexible Clocking Options: The MAX297CWE can be clocked by an external source or by its own internal oscillator. This flexibility allows for easy integration into various system designs without the need for additional components.
  • Low Distortion: With its advanced design, the filter provides low distortion performance, which is critical for maintaining signal integrity in audio, data acquisition, and communication systems.
  • User-Selectable Characteristics: Users can select between two cutoff frequencies by simply grounding or floating a single pin, offering adaptability to different system requirements.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying power supply design and ensuring compatibility with a wide range of digital systems.
  • Compact Package: Housed in a 16-pin SOIC (wide) package, the MAX297CWE is designed for space-constrained applications without compromising on performance.

Applications:

The MAX297CWE is suited for use in a diverse array of applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Communication systems
  • Filtering for ADCs and DACs
  • Waveform generation
  • Medical instrumentation

With its high-performance filtering capabilities and ease of use, the MAX297CWE from Maxim Integrated stands out as a superior choice for engineers and designers looking to enhance their signal processing systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices, delivering precision and reliability in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
ECAD model for ADMV8420ACPZ
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Lowest to $23.4898
ECAD model for MAX7490EEE+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7403CSA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
ECAD model for MAX270CWP+T
Texas Instruments
Filters - Active RoHS
Lowest to $32.5970
ECAD model for SP3345ACA0PMR
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1802 $50.9010
12+ $8.3530 $100.2360
19+ $8.0920 $153.7480
26+ $7.8310 $203.6060
34+ $7.5699 $257.3766
45+ $6.7868 $305.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention