EN
  • EN
  • DE

MAX2820ETM+TG50

Part No MAX2820ETM+TG50
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829721-MAX2820ETM+TG50
Ultra Librarian 3D Model Ultra Librarian MAX2820ETM+TG50 CAD Model

Description

Maxim Integrated MAX2820ETM+TG50 RF Transceiver

The MAX2820ETM+TG50 from Maxim Integrated is a high-performance, single-chip RF transceiver specifically designed for the 2.4GHz to 2.5GHz ISM band, making it an ideal solution for a wide range of wireless applications such as Wi-Fi (802.11b/g), home RF, and other ISM band systems. This advanced transceiver integrates a complete zero-IF architecture that reduces external component count, simplifies design complexity, and accelerates time-to-market for product developers.

At the heart of the MAX2820ETM+TG50 lies its exceptional RF performance, which ensures reliable communication even in environments with high interference. The device features a low noise figure and high linearity, which translates to improved signal quality and range. Additionally, it supports data rates up to 54Mbps, providing ample bandwidth for most wireless communication needs.

The transceiver is housed in a compact 48-pin TQFN package, which is conducive to space-constrained applications. Its small form factor, combined with the integrated power amplifier, LNA, and VCO, significantly reduces the PCB footprint required for RF functionality, allowing for more compact and integrated end-product designs.

Moreover, the MAX2820ETM+TG50 boasts a flexible interface that is compatible with a variety of baseband processors, offering designers the freedom to choose the optimal processor for their application without worrying about interface compatibility issues. The device also includes a comprehensive set of features such as frequency synthesizers, baseband filters, and an AGC loop, which contribute to simplifying the overall system design.

For power-conscious applications, the MAX2820ETM+TG50 offers power-saving modes that help extend the battery life of portable devices. This is particularly important for handheld wireless devices where power efficiency is a critical factor.

In summary, the MAX2820ETM+TG50 RF transceiver from Maxim Integrated is a versatile, high-performance component that provides a robust wireless communication solution for a variety of ISM band applications. Its integration, performance, and power efficiency make it an excellent choice for designers looking to develop state-of-the-art wireless products.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,290 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess