EN
  • EN
  • DE

MAX2820ETM-TD

Part No MAX2820ETM-TD
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description 2.4GHz 802.11b Zero-IF Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Maxim Integrated
Win Source Part Number 311433-MAX2820ETM-TD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2820ETM-TD CAD Model

Description

The MAX2820ETM-TD, from Maxim Integrated, is a sophisticated integrated circuit (IC) designed specifically for wireless communication applications. This high-performance component is part of Maxim's range of RF transceivers, which are known for their reliability, efficiency, and advanced features. The MAX2820ETM-TD is an ideal choice for designers looking to develop or enhance wireless systems, particularly in the areas of Wi-Fi (802.11b) and other radio frequency-based communication protocols.

Key Features

  • High Integration: The MAX2820ETM-TD integrates a complete 2.4GHz direct-conversion radio transceiver, reducing the need for external components and simplifying the design process for engineers.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this IC, which is designed to operate with minimal power draw, thereby extending the battery life of portable devices.
  • Enhanced Performance: The device offers excellent receiver sensitivity and robustness against interference, ensuring reliable communication in various operating environments.
  • Compact Form Factor: The MAX2820ETM-TD comes in a compact 48-pin TQFN package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the MAX2820ETM-TD allows it to be used in a wide array of wireless communication systems. Some of the primary applications include:

  • Wireless LAN (Local Area Network) devices
  • Home networking equipment
  • Wireless audio and video streaming devices
  • Industrial control and automation systems
  • Wireless sensors and telemetry systems

Technical Specifications

The MAX2820ETM-TD operates within the 2.4GHz ISM band and is compliant with the IEEE 802.11b standard for wireless communications. It features a high level of integration, which includes a VCO, PLL, mixers, filters, and amplifiers, all designed to work together seamlessly to provide a reliable wireless communication solution.

In summary, the MAX2820ETM-TD from Maxim Integrated is a powerful and efficient solution for wireless communication needs. Its integration, power efficiency, and performance make it a go-to choice for developers and manufacturers looking to build or upgrade their wireless communication devices.

You May Also Be Interested in

Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,240 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess