EN
  • EN
  • DE

MAX2820EGM

Part No MAX2820EGM
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description 2.4GHZ 802.11B ZERO-IF TRANSCEIV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Maxim Integrated
Series MAX2820
Package Bulk
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Protocol 802.11b
Modulation CCK
Frequency 2.4GHz ~ 2.5GHz
Data Rate (Max) 22Mbps
Power - Output 3dBm
Sensitivity -97dBm
Serial Interfaces SPI
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 210106-MAX2820EGM
Ultra Librarian 3D Model Ultra Librarian MAX2820EGM CAD Model

Description

The MAX2820EGM is a highly-integrated, single-chip RF transceiver specifically designed for 802.11a/b/g wireless LAN applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this transceiver is an essential component for wireless communication devices demanding high performance, low power consumption, and compact form factor.

Key Features

  • Frequency Range: The MAX2820EGM operates in the 2.4 GHz to 2.5 GHz ISM band and 4.9 GHz to 5.85 GHz UNII band, providing flexibility for various wireless applications.
  • Integration: This transceiver integrates a complete RF front-end with a baseband MAC, PHY, and a dual-band radio, significantly reducing external component count and design complexity.
  • Power Efficiency: Designed with power-saving features, the MAX2820EGM supports dynamic frequency selection (DFS) and transmit power control (TPC) for efficient power management.
  • Data Rate: It supports data rates up to 54 Mbps, enabling high-speed wireless communication for bandwidth-intensive applications.
  • Modulation: The device supports BPSK, QPSK, 16-QAM, and 64-QAM modulation schemes, ensuring robust signal quality and reliability.

Applications

The MAX2820EGM is suitable for a wide range of wireless applications, including:

  • Wireless Access Points
  • Wireless Network Bridges
  • Wireless Routers
  • PC Cards and PCI Adapters
  • Wireless Multimedia Applications

Package and Quality

The MAX2820EGM comes in a compact 81-pin Land Grid Array (LGA) package, which is conducive for space-constrained designs. Maxim Integrated ensures high-quality standards, and the MAX2820EGM is no exception, providing reliable performance for critical wireless solutions.

For designers and engineers looking for a versatile and efficient RF transceiver solution, the MAX2820EGM from Maxim Integrated is an excellent choice that balances performance, integration, and power efficiency.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess