EN
  • EN
  • DE

MAX2820AETM+T

Part No MAX2820AETM+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Maxim Integrated
Win Source Part Number 311431-MAX2820AETM+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2820AETM+T CAD Model

Description

Maxim Integrated MAX2820AETM+T RF Transceiver

The MAX2820AETM+T is a highly integrated RF transceiver from Maxim Integrated, designed for the 2.4GHz to 2.5GHz ISM band applications. This advanced component is specifically tailored for use in wireless local area network (WLAN) applications, conforming to the IEEE 802.11g standard. With its compact size and low-power consumption, the MAX2820AETM+T is an ideal solution for portable and battery-powered devices requiring wireless connectivity.

This RF transceiver incorporates a direct conversion receiver, a direct conversion transmitter, and a fractional-N frequency synthesizer, which includes an integrated voltage-controlled oscillator (VCO). This integration reduces the need for external components, simplifying design, and saving valuable board space. The device is housed in a 48-pin thin QFN package, which is suitable for space-constrained applications.

The MAX2820AETM+T supports data rates up to 54Mbps, providing the bandwidth necessary for high-speed data transfer and streaming media. Its high level of integration and performance features make it a robust choice for implementing WLAN functionality in products such as smartphones, tablets, laptops, and networked appliances.

With advanced features such as automatic gain control (AGC), on-chip calibration, and power management functions, the MAX2820AETM+T ensures reliable operation and ease of use. Its power-saving modes contribute to extended battery life in portable applications, an important consideration in today's mobile-centric world.

For developers and engineers, Maxim Integrated provides comprehensive technical support for the MAX2820AETM+T, including detailed datasheets, application notes, and design resources. This support helps to accelerate the development process and bring products to market more quickly and efficiently.

In summary, the MAX2820AETM+T from Maxim Integrated is a versatile and high-performance RF transceiver chip that offers a complete solution for 2.4GHz wireless communications. Its integration, power efficiency, and support for high data rates make it an excellent choice for a wide range of WLAN applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess