EN
  • EN
  • DE
  • IT

MAX280CWE+

Part No MAX280CWE+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 5TH-ORD LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 702770-MAX280CWE+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX280
Introduction Date January 08, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX280CWE+ CAD Model

Description

The MAX280CWE+ is a high-performance, low-power, 8th-order, continuous-time active filter designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This filter is specifically engineered to provide precise filtering for a wide range of signal processing applications.

Key Features

  • Filter Type: The MAX280CWE+ is an 8th-order Butterworth low-pass filter, which offers a maximally flat frequency response in the passband, ensuring minimal signal distortion and a smooth roll-off.
  • Frequency Range: It features a user-adjustable corner frequency from 0.1Hz to 25kHz, making it highly versatile for various applications.
  • Low Noise: With its low-noise design, the MAX280CWE+ ensures high-fidelity signal processing, which is crucial for audio and instrumentation applications.
  • Low Power Consumption: It operates with a single +5V supply or dual ±5V supplies, providing design flexibility while maintaining low power consumption, perfect for battery-operated devices.
  • High Precision: The device delivers high precision with less than 0.1dB passband ripple, which is essential for critical signal processing tasks.
  • Package: Packaged in a 16-pin wide SO package, the MAX280CWE+ is compact and suitable for space-constrained applications.

Applications

The MAX280CWE+ is ideal for a multitude of applications, including but not limited to:

  • Anti-aliasing filters for data acquisition systems
  • Audio signal processing
  • Low-pass filter for communications equipment
  • Medical instrumentation
  • Signal conditioning in sensor applications

Conclusion

The Maxim Integrated MAX280CWE+ stands out as a reliable and efficient solution for designers looking to implement high-quality signal filtering in their systems. Its combination of low-power operation, precision, and flexibility makes it an excellent choice for a broad spectrum of electronic products and applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.6659 $98.6659
2+ $95.5832 $191.1664
3+ $92.4993 $277.4979
4+ $89.4166 $357.6664
5+ $80.1662 $400.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess