EN
  • EN
  • DE

MAX2751EUA+T

Part No MAX2751EUA+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC OSC VOLT CNTRL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose VCO
Frequency 2.12GHz to 2.26GHz
RF Type ISM
Secondary Attributes On-Chip Tank Circuit
Case / Package 8-uMAX
Win Source Part Number 122486-MAX2751EUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2751EUA+T CAD Model

Description

The MAX2751EUA+T from Maxim Integrated is a state-of-the-art voltage-controlled oscillator (VCO) designed to deliver exceptional performance for a wide range of applications. This compact, integrated VCO is part of Maxim's commitment to providing innovative, high-frequency solutions for today's demanding electronic environments.

Key Features

  • Frequency Range: The MAX2751EUA+T operates at a frequency range of 650MHz to 1050MHz, making it suitable for a variety of RF applications.
  • Low Phase Noise: With its low phase noise performance, this VCO ensures a clean signal output, which is crucial for high-quality communication systems and sensitive RF circuitry.
  • High Tuning Sensitivity: The device provides high tuning sensitivity, allowing for precise frequency control which is essential for applications such as PLLs (Phase Locked Loops).
  • Compact Package: Housed in a small 8-pin µMAX package, the MAX2751EUA+T is ideal for space-constrained applications.
  • Temperature Range: It operates effectively across an extended temperature range, ensuring reliability and performance stability in varying environmental conditions.
  • Supply Voltage: The VCO is designed to operate at a single supply voltage of +2.7V to +5.5V, accommodating a range of power supply designs.

Applications

The MAX2751EUA+T is versatile and can be used in a variety of applications, including:

  • Wireless Communication Systems
  • Base Stations
  • Global Positioning Systems (GPS)
  • Local Oscillator Generation
  • Phase Locked Loop Circuits

Quality and Reliability

Maxim Integrated is known for its high-quality products, and the MAX2751EUA+T is no exception. It is built to meet stringent quality standards, ensuring long-term reliability for critical applications. Whether used in commercial or industrial settings, this VCO provides the performance needed to maintain efficient and stable operations.

With its combination of performance, size, and flexibility, the MAX2751EUA+T from Maxim Integrated stands out as an excellent choice for designers looking to optimize their RF designs with a high-quality VCO.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess