Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212799-MAX274AENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX274AENG CAD Model

Description

The MAX274AENG is a high-performance, programmable universal active filter designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This versatile filter is capable of being configured to various filter types, including low-pass, high-pass, band-pass, and notch filters, making it an ideal solution for a wide range of signal processing applications.

Key Features

  • Programmable Filter Configurations: Users can program the MAX274AENG to implement any standard filter response, such as Butterworth, Bessel, or Chebyshev characteristics.
  • Multiple Filter Types: The device supports various filter responses including low-pass, high-pass, band-pass, and notch filters to suit diverse application needs.
  • High Precision: With its precise clock-driven operation, the MAX274AENG ensures accurate filter characteristics that are stable over temperature and time.
  • Integrated Circuits: The filter integrates four high-quality second-order filter sections which can be cascaded to form up to an eighth-order filter.
  • Wide Dynamic Range: The device boasts a dynamic range of 120dB for audio applications, ensuring low noise and high fidelity.

Applications

The MAX274AENG is suitable for various applications, including but not limited to:

  • Signal processing and conditioning
  • Audio and acoustic systems
  • Communication systems
  • Anti-aliasing filters for data acquisition systems
  • Waveform generation

Technical Specifications

The MAX274AENG operates over a wide supply voltage range, typically from ±4.5V to ±5.5V, and is available in a 24-pin DIP package. It features a clock-to-corner frequency ratio of 100:1, which enables a broad tuning range for the filter's corner frequency. The device also includes a shutdown mode, which reduces power consumption when the filter is not in use.

Conclusion

In summary, the MAX274AENG from Maxim Integrated is a flexible and high-precision active filter that can be easily adapted to meet the requirements of various filtering tasks. Its programmable nature and high dynamic range make it an excellent choice for designers looking to implement reliable and high-quality signal processing solutions in their projects.

You May Also Be Interested in

Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
ECAD model for ADMV8420ACPZ
Texas Instruments
Filters - Active RoHS
Lowest to $32.5970
ECAD model for SP3345ACA0PMR
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER LOWPASS 8TH 8-SOIC
Need more? Email Us
ECAD model for MAX294ESA+
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Need more? Email Us
ECAD model for MAX7403EPA+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7681 $71.5362
5+ $29.3479 $146.7395
7+ $28.4308 $199.0156
10+ $27.5136 $275.1360
13+ $26.5964 $345.7532
17+ $23.8449 $405.3633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention